Tri-Tronics Company, Inc. COLORMARK™ II, LT/DK Toggle Switch Blue LED, V1G Optical Block CMSB-2BTV1G

Description
For documentation and other COLORMARK™ II models, please see our COLORMARK™ II Marketing Page. Technical Features Model Specific Adjustment Type: Knob Connection Type: Connector, 4-pin M12 Housing Type: Rectangular Optical Block: Type V1G, Focused Lens "V" Axis (Glass) The V1 Focused Lens "V" Axis optical block is for direct lens "V" axis sensing at close ranges. Use for small part or precise leading edge sensing. Range is dependent on model of sensor selected. LED Light Source Blue - 480nm Sensing Range: 1 " Pulse Stretcher: Toggle Switch Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 85mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP output transistor NPN: Sink up to 150mA PNP: Source up to 150mA Momentary short circuit protected Output transistors turn “ON” when mark is in view Anti-pulsing on power-up Response Time Minimum duration of input event Light state response: 50 microseconds Dark state response: 140 microseconds Leading edge variation: less than 20 microseconds Hysteresis: Less than 400 millivolts for maximum sensitivity and resolution OFFSET/EDR® Clutch Knob Adjustment Sets initial level on Contrast Indicator in relation to mid-scale switch point of 5 – functions as sensitivity adjustment Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid glare effect LIGHT/DARK Switch: Dark position for dark mark; Light position for light mark Indicators: OUTPUT INDICATOR - Red LED illuminates when output transistors are “ON” EDR INDICATOR – Intensity of Green LED provides indication of where in the dynamic operating range the offset / EDR adjustment has been set FULLY LIT: Operating near saturation OFF: Operating near maximum sensing range CONTRAST INDICATOR –Displays returned contrasting light levels (background vs. mark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof, ratings: NEMA 4X, 6P and IP67 Epoxy encapsulated for mechanical strength
Datasheet
Description
For documentation and other COLORMARK™ II models, please see our COLORMARK™ II Marketing Page. Technical Features Model Specific Adjustment Type: Knob Connection Type: Connector, 4-pin M12 Housing Type: Rectangular Optical Block: Type V1G, Focused Lens "V" Axis (Glass) The V1 Focused Lens "V" Axis optical block is for direct lens "V" axis sensing at close ranges. Use for small part or precise leading edge sensing. Range is dependent on model of sensor selected. LED Light Source Blue - 480nm Sensing Range: 1 " Pulse Stretcher: Toggle Switch Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 85mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP output transistor NPN: Sink up to 150mA PNP: Source up to 150mA Momentary short circuit protected Output transistors turn “ON” when mark is in view Anti-pulsing on power-up Response Time Minimum duration of input event Light state response: 50 microseconds Dark state response: 140 microseconds Leading edge variation: less than 20 microseconds Hysteresis: Less than 400 millivolts for maximum sensitivity and resolution OFFSET/EDR® Clutch Knob Adjustment Sets initial level on Contrast Indicator in relation to mid-scale switch point of 5 – functions as sensitivity adjustment Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid glare effect LIGHT/DARK Switch: Dark position for dark mark; Light position for light mark Indicators: OUTPUT INDICATOR - Red LED illuminates when output transistors are “ON” EDR INDICATOR – Intensity of Green LED provides indication of where in the dynamic operating range the offset / EDR adjustment has been set FULLY LIT: Operating near saturation OFF: Operating near maximum sensing range CONTRAST INDICATOR –Displays returned contrasting light levels (background vs. mark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof, ratings: NEMA 4X, 6P and IP67 Epoxy encapsulated for mechanical strength
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COLORMARK™ II, LT/DK Toggle Switch Blue LED, V1G Optical Block - CMSB-2BTV1G - Tri-Tronics Company, Inc.
Tampa, FL, United States
COLORMARK™ II, LT/DK Toggle Switch Blue LED, V1G Optical Block
CMSB-2BTV1G
COLORMARK™ II, LT/DK Toggle Switch Blue LED, V1G Optical Block CMSB-2BTV1G
For documentation and other COLORMARK™ II models, please see our COLORMARK™ II Marketing Page. Technical Features Model Specific Adjustment Type: Knob Connection Type: Connector, 4-pin M12 Housing Type: Rectangular Optical Block: Type V1G, Focused Lens "V" Axis (Glass) The V1 Focused Lens "V" Axis optical block is for direct lens "V" axis sensing at close ranges. Use for small part or precise leading edge sensing. Range is dependent on model of sensor selected. LED Light Source Blue - 480nm Sensing Range: 1 " Pulse Stretcher: Toggle Switch Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 85mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP output transistor NPN: Sink up to 150mA PNP: Source up to 150mA Momentary short circuit protected Output transistors turn “ON” when mark is in view Anti-pulsing on power-up Response Time Minimum duration of input event Light state response: 50 microseconds Dark state response: 140 microseconds Leading edge variation: less than 20 microseconds Hysteresis: Less than 400 millivolts for maximum sensitivity and resolution OFFSET/EDR® Clutch Knob Adjustment Sets initial level on Contrast Indicator in relation to mid-scale switch point of 5 – functions as sensitivity adjustment Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid glare effect LIGHT/DARK Switch: Dark position for dark mark; Light position for light mark Indicators: OUTPUT INDICATOR - Red LED illuminates when output transistors are “ON” EDR INDICATOR – Intensity of Green LED provides indication of where in the dynamic operating range the offset / EDR adjustment has been set FULLY LIT: Operating near saturation OFF: Operating near maximum sensing range CONTRAST INDICATOR –Displays returned contrasting light levels (background vs. mark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof, ratings: NEMA 4X, 6P and IP67 Epoxy encapsulated for mechanical strength

For documentation and other COLORMARK™ II models, please see our COLORMARK™ II Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Knob

Connection Type:

  • Connector, 4-pin M12

Housing Type:

  • Rectangular

Optical Block:

  • Type V1G, Focused Lens "V" Axis (Glass)
    The V1 Focused Lens "V" Axis optical block is for direct lens "V" axis sensing at close ranges. Use for small part or precise leading edge sensing. Range is dependent on model of sensor selected.

LED Light Source

  • Blue - 480nm

Sensing Range:

  • 1 "

Pulse Stretcher:

  • Toggle Switch

Family Specific

Supply Voltage:

  • 12 to 24 VDC
  • Polarity Protected

Current Requirements:

  • 85mA (exclusive of load)

Output Transistors:

  • (1) NPN and (1) PNP output transistor
  • NPN: Sink up to 150mA
  • PNP: Source up to 150mA
  • Momentary short circuit protected
  • Output transistors turn “ON” when mark is in view
  • Anti-pulsing on power-up

Response Time
Minimum duration of input event

  • Light state response: 50 microseconds
  • Dark state response: 140 microseconds
  • Leading edge variation: less than 20 microseconds

Hysteresis:

  • Less than 400 millivolts for maximum sensitivity and resolution

OFFSET/EDR® Clutch Knob Adjustment

  • Sets initial level on Contrast Indicator in relation to mid-scale switch point of 5 – functions as sensitivity adjustment
  • Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid glare effect

LIGHT/DARK Switch:

  • Dark position for dark mark; Light position for light mark

Indicators:

  • OUTPUT INDICATOR - Red LED illuminates when output transistors are “ON”
  • EDR INDICATOR – Intensity of Green LED provides indication of where in the dynamic operating range the offset / EDR adjustment has been set FULLY LIT: Operating near saturation OFF: Operating near maximum sensing range
  • CONTRAST INDICATOR –Displays returned contrasting light levels (background vs. mark)

Light Immunity:

  • Pulse modulated to provide extremely high immunity to ambient light

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Rugged Construction:

  • Chemical resistant, high-impact polycarbonate housing
  • Waterproof, ratings: NEMA 4X, 6P and IP67
  • Epoxy encapsulated for mechanical strength
Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Photoelectric Sensors
Product Number CMSB-2BTV1G
Product Name COLORMARK™ II, LT/DK Toggle Switch Blue LED, V1G Optical Block
Body Shape Rectangular
Operation Distance 1 inch (25.4 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Convergent
Unlock Full Specs
to access all available technical data