The COLORMARKT II, LT/DK Toggle Switch Green LED, V1G Optical Block (part number CMS-2BTV1G) from Tri-Tronics Company, Inc. is designed for precise registration mark detection in high-speed packaging applications. It features a green LED light source with a wavelength of 550nm and operates within a supply voltage range of 12 to 24 VDC. The sensor includes both NPN and PNP output transistors capable of handling up to 150mA, ensuring compatibility with various control systems.
This model incorporates a unique 10 LED contrast indicator and an Enhanced Dynamic Range (EDRr) feature to minimize glare effects, making it suitable for detecting marks on shiny materials. The response time is optimized for quick detection, with light state response at 50 microseconds and dark state response at 140 microseconds. The sensor is housed in a rugged, waterproof enclosure rated NEMA 4X, 6P, and IP67, ensuring durability in challenging environments.
Engineers may find the adjustable OFFSET/EDRr clutch knob beneficial for fine-tuning sensitivity, while the optional pulse stretcher provides a minimum output duration of 10 milliseconds for reliable operation. The ambient temperature range of -40°C to 70°C (-40°F to 158°F) further enhances its versatility for various industrial applications.
For documentation and other COLORMARK™ II models, please see our COLORMARK™ II Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
Housing Type:
Optical Block:
LED Light Source
Sensing Range:
Pulse Stretcher:
Family Specific
Supply Voltage:
Current Requirements:
Output Transistors:
Response Time
Minimum duration of input event
Hysteresis:
OFFSET/EDR® Clutch Knob Adjustment
LIGHT/DARK Switch:
Indicators:
Light Immunity:
Ambient Temperature:
Rugged Construction:
| Tri-Tronics Company, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | CMS-2BTV1G |
| Product Name | COLORMARK™ II, LT/DK Toggle Switch Green LED, V1G Optical Block |
| Body Shape | Rectangular |
| Operation Distance | 1 inch (25.4 mm) |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |
| Optical Technology Type | Convergent |