For documentation and other COLORMARK™ II models, please see our COLORMARK™ II Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Knob
Connection Type:
Connector, 4-pin M12
Housing Type:
Rectangular
Optical Block:
Type F1, Fiberoptic Adapter Adapts a sensor to any standard fiber optic light guide with .187" O.D. tips. The light guide is inserted and held in place with a slide-action snap.
LED Light Source
Green - 550nm
Sensing Range:
1/4" to 3/8" Proximity Mode
1/2" to 3" Opposed Mode
Pulse Stretcher:
Toggle Switch
Family Specific
Supply Voltage:
12 to 24 VDC
Polarity Protected
Current Requirements:
85mA (exclusive of load)
Output Transistors:
(1) NPN and (1) PNP output transistor
NPN: Sink up to 150mA
PNP: Source up to 150mA
Momentary short circuit protected
Output transistors turn “ON” when mark is in view
Anti-pulsing on power-up
Response Time Minimum duration of input event
Light state response: 50 microseconds
Dark state response: 140 microseconds
Leading edge variation: less than 20 microseconds
Hysteresis:
Less than 400 millivolts for maximum sensitivity and resolution
OFFSET/EDR® Clutch Knob Adjustment
Sets initial level on Contrast Indicator in relation to mid-scale switch point of 5 – functions as sensitivity adjustment
Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid glare effect
LIGHT/DARK Switch:
Dark position for dark mark; Light position for light mark
Indicators:
OUTPUT INDICATOR - Red LED illuminates when output transistors are “ON”
EDR INDICATOR – Intensity of Green LED provides indication of where in the dynamic operating range the offset / EDR adjustment has been set FULLY LIT: Operating near saturation OFF: Operating near maximum sensing range
CONTRAST INDICATOR –Displays returned contrasting light levels (background vs. mark)
Light Immunity:
Pulse modulated to provide extremely high immunity to ambient light
Ambient Temperature:
-40°C to 70°C (-40°F to158°F)
Rugged Construction:
Chemical resistant, high-impact polycarbonate housing
Waterproof, ratings: NEMA 4X, 6P and IP67
Epoxy encapsulated for mechanical strength
For documentation and other COLORMARK™ II models, please see our COLORMARK™ II Marketing Page.
Technical Features
Model Specific
Adjustment Type:
Connection Type:
Housing Type:
Optical Block:
- Type F1, Fiberoptic Adapter
Adapts a sensor to any standard fiber optic light guide with .187" O.D. tips. The light guide is inserted and held in place with a slide-action snap.
LED Light Source
Sensing Range:
- 1/4" to 3/8" Proximity Mode
- 1/2" to 3" Opposed Mode
Pulse Stretcher:
Family Specific
Supply Voltage:
- 12 to 24 VDC
- Polarity Protected
Current Requirements:
Output Transistors:
- (1) NPN and (1) PNP output transistor
- NPN: Sink up to 150mA
- PNP: Source up to 150mA
- Momentary short circuit protected
- Output transistors turn “ON” when mark is in view
- Anti-pulsing on power-up
Response Time
Minimum duration of input event
- Light state response: 50 microseconds
- Dark state response: 140 microseconds
- Leading edge variation: less than 20 microseconds
Hysteresis:
- Less than 400 millivolts for maximum sensitivity and resolution
OFFSET/EDR® Clutch Knob Adjustment
- Sets initial level on Contrast Indicator in relation to mid-scale switch point of 5 – functions as sensitivity adjustment
- Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid glare effect
LIGHT/DARK Switch:
- Dark position for dark mark; Light position for light mark
Indicators:
- OUTPUT INDICATOR - Red LED illuminates when output transistors are “ON”
- EDR INDICATOR – Intensity of Green LED provides indication of where in the dynamic operating range the offset / EDR adjustment has been set FULLY LIT: Operating near saturation OFF: Operating near maximum sensing range
- CONTRAST INDICATOR –Displays returned contrasting light levels (background vs. mark)
Light Immunity:
- Pulse modulated to provide extremely high immunity to ambient light
Ambient Temperature:
- -40°C to 70°C (-40°F to158°F)
Rugged Construction:
- Chemical resistant, high-impact polycarbonate housing
- Waterproof, ratings: NEMA 4X, 6P and IP67
- Epoxy encapsulated for mechanical strength