Tri-Tronics Company, Inc. Ultrasonic Clear Label Sensor, M8 4-pin connector, Single Output with Remote Set CLSC-1M8

Description
For documentation and other Ultrasonic Clear Label Sensor, please see our Clear Label Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 4-pin M8 Housing Type: Fork Family Specific Supply Voltage: 12 to 30 VDC Polarity Protected Current Requirements: 95mA @ 12 VDC, 45mA @ 30 VDC Digital Outputs: (1) NPN and (1) PNP open collector output 150mA Max; (Note: On CLSC-1M8, NPN & PNP are software selectable.) All outputs are continuously short circuit protected Response Time 200μs Remote AUTOSET Input: Momentary sinking or sourcing input; 1.2mA max; Software Selectable Diagnostic Indicators: OLED Graphic Display - Includes Contrast Indicator, Numerical Display, Set Point and Trigger Point, and all sensor options and modes. Red LED Output Indicator– Illuminates when the sensor’s output transistors are “ON”. Note: If output LED flashes on power up, a short circuit condition exists. Push Button Control: Three (3) push button controls Gap (for Gap AUTOSET) Label (for multi-layered labels) Menu (for accessing Options) Hysteresis: Dynamic – adjusted by AUTOSET Ambient Temperature: -4°C to 50°C (39°F to 122°F) Rugged Construction: Chemical resistant, high-impact aluminum housing Waterproof ratings: NEMA 4X, 6P and IP65 Conforms to heavy industry grade CE requirements Threshold Set: 1-Point, 2-Point, or Dynamic AUTOSET; manually or remotely. Threshold Adjust Manual or AUTO Adjust Output Timers: On Delay, Off Delay, One Shot, or Debounce (Advanced Option, software selectable).
Datasheet
Description
For documentation and other Ultrasonic Clear Label Sensor, please see our Clear Label Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 4-pin M8 Housing Type: Fork Family Specific Supply Voltage: 12 to 30 VDC Polarity Protected Current Requirements: 95mA @ 12 VDC, 45mA @ 30 VDC Digital Outputs: (1) NPN and (1) PNP open collector output 150mA Max; (Note: On CLSC-1M8, NPN & PNP are software selectable.) All outputs are continuously short circuit protected Response Time 200μs Remote AUTOSET Input: Momentary sinking or sourcing input; 1.2mA max; Software Selectable Diagnostic Indicators: OLED Graphic Display - Includes Contrast Indicator, Numerical Display, Set Point and Trigger Point, and all sensor options and modes. Red LED Output Indicator– Illuminates when the sensor’s output transistors are “ON”. Note: If output LED flashes on power up, a short circuit condition exists. Push Button Control: Three (3) push button controls Gap (for Gap AUTOSET) Label (for multi-layered labels) Menu (for accessing Options) Hysteresis: Dynamic – adjusted by AUTOSET Ambient Temperature: -4°C to 50°C (39°F to 122°F) Rugged Construction: Chemical resistant, high-impact aluminum housing Waterproof ratings: NEMA 4X, 6P and IP65 Conforms to heavy industry grade CE requirements Threshold Set: 1-Point, 2-Point, or Dynamic AUTOSET; manually or remotely. Threshold Adjust Manual or AUTO Adjust Output Timers: On Delay, Off Delay, One Shot, or Debounce (Advanced Option, software selectable).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Clear Label Sensor, M8 4-pin connector, Single Output with Remote Set - CLSC-1M8 - Tri-Tronics Company, Inc.
Tampa, FL, United States
Ultrasonic Clear Label Sensor, M8 4-pin connector, Single Output with Remote Set
CLSC-1M8
Ultrasonic Clear Label Sensor, M8 4-pin connector, Single Output with Remote Set CLSC-1M8
For documentation and other Ultrasonic Clear Label Sensor, please see our Clear Label Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Connector, 4-pin M8 Housing Type: Fork Family Specific Supply Voltage: 12 to 30 VDC Polarity Protected Current Requirements: 95mA @ 12 VDC, 45mA @ 30 VDC Digital Outputs: (1) NPN and (1) PNP open collector output 150mA Max; (Note: On CLSC-1M8, NPN & PNP are software selectable.) All outputs are continuously short circuit protected Response Time 200μs Remote AUTOSET Input: Momentary sinking or sourcing input; 1.2mA max; Software Selectable Diagnostic Indicators: OLED Graphic Display - Includes Contrast Indicator, Numerical Display, Set Point and Trigger Point, and all sensor options and modes. Red LED Output Indicator– Illuminates when the sensor’s output transistors are “ON”. Note: If output LED flashes on power up, a short circuit condition exists. Push Button Control: Three (3) push button controls Gap (for Gap AUTOSET) Label (for multi-layered labels) Menu (for accessing Options) Hysteresis: Dynamic – adjusted by AUTOSET Ambient Temperature: -4°C to 50°C (39°F to 122°F) Rugged Construction: Chemical resistant, high-impact aluminum housing Waterproof ratings: NEMA 4X, 6P and IP65 Conforms to heavy industry grade CE requirements Threshold Set: 1-Point, 2-Point, or Dynamic AUTOSET; manually or remotely. Threshold Adjust Manual or AUTO Adjust Output Timers: On Delay, Off Delay, One Shot, or Debounce (Advanced Option, software selectable).

For documentation and other Ultrasonic Clear Label Sensor, please see our Clear Label Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Push Button

Connection Type:

  • Connector, 4-pin M8

Housing Type:

  • Fork

Family Specific

Supply Voltage:

  • 12 to 30 VDC
  • Polarity Protected

Current Requirements:

  • 95mA @ 12 VDC, 45mA @ 30 VDC

Digital Outputs:

  • (1) NPN and (1) PNP open collector output 150mA Max; (Note: On CLSC-1M8, NPN & PNP are software selectable.)
  • All outputs are continuously short circuit protected

Response Time

  • 200μs

Remote AUTOSET Input:

  • Momentary sinking or sourcing input;
    1.2mA max; Software Selectable

Diagnostic Indicators:

  • OLED Graphic Display - Includes Contrast Indicator, Numerical Display, Set Point and Trigger Point, and all sensor options and modes.
  • Red LED Output Indicator– Illuminates when the sensor’s output transistors are “ON”. Note: If output LED flashes on power up, a short circuit condition exists.

Push Button Control:

  • Three (3) push button controls
  • Gap (for Gap AUTOSET)
  • Label (for multi-layered labels)
  • Menu (for accessing Options)

Hysteresis:

  • Dynamic – adjusted by AUTOSET

Ambient Temperature:

  • -4°C to 50°C (39°F to 122°F)

Rugged Construction:

  • Chemical resistant, high-impact aluminum housing
  • Waterproof ratings: NEMA 4X, 6P and IP65
  • Conforms to heavy industry grade CE requirements

Threshold Set:

  • 1-Point, 2-Point, or Dynamic AUTOSET; manually or remotely.

Threshold Adjust

  • Manual or AUTO Adjust

Output Timers:

  • On Delay, Off Delay, One Shot, or Debounce (Advanced Option, software selectable).
Supplier's Site Datasheet
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
TRI-TRONICS Sensors & Switches CLSC-1M8

TRI-TRONICS Sensors & Switches CLSC-1M8

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc. Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number CLSC-1M8
Product Name Ultrasonic Clear Label Sensor, M8 4-pin connector, Single Output with Remote Set Photoelectric
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Other; Fork
Operating Temperature 24.8 to 122 F (-4 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Limit Style Inductive Proximity Sensors - 9883-2533 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
View Details
Proximity Sensors - 8154196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 3.94 to 39.37 inch (100 to 1000 mm)
View Details