For documentation and other Smaller Clear Label Sensors, please see our Smaller Clear Label Marketing Page.
Technical Features
Model Specific
Digital Outputs:
• NPN/PNP open collector output 150mA Max; <2V Residual Voltage
• All outputs are continuously short circuit protected
Connection Type:
• 4-pin M8 connector
Housing Type:
• Fork
Family Specific
SUPPLY VOLTAGE
• 12 to 30Vdc
• Polarity Protected
Note: For use in Class 2 Circuits
CURRENT REQUIREMENTS
• 70mA @ 12Vdc, 35mA @ 30Vdc
DIGITAL OUTPUTS
• (1) NPN and/or (1) PNP (depending on model) open collector output 150mA Max; <2V Residual Voltage
• All outputs are continuously short circuit protected
REMOTE AUTOSET INPUT
• Active high (PNP) or active low (NPN), depending on model (1mA) Note: Input not available on “L” models
DIAGNOSTIC INDICATORS
• Green LED AUTOSET Indicator– Illuminates when sensor is powered "ON"; flashes upon AUTOSET adjustment
• Red LED Output Indicator– Illuminates when the sensor’s output transistors are “ON”.
Note: If Output LED flashes, a short circuit condition exists.
PUSH BUTTON CONTROL
• Two (2) push button controls
• AUTOSET (for Gap AUTOSET)
• LT/DK (toggles between light on or dark on)
• Manual threshold adjustment
HYSTERESIS
• Dynamic – adjusted by AUTOSET
RESPONSE TIME
• 225μs
REPEATABILITY
• 75μs
AMBIENT TEMPERATURE
• 4°C to 50°C (39°F to 122°F)
RUGGED CONSTRUCTION
• Chemical resistant, high impact Aluminum housing
• Conforms to heavy industry grade CE requirements
• Waterproof ratings: IP65*
* Presense of water on transducers will prevent sensor from functioning. Full functionality will be restored once transducers are dry.
CONNECTIONS
• 4-Wire 6.5ft cable (2.0m)
• 4-Pin M12
• 4-Pin M8 connector
| Tri-Tronics Company, Inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | CLS-2LM8 |
| Product Name | Condensed Clear Label Sensor, 4-pin M8 connector, NPN/PNP 12-30Vdc polarity protected |
| Body Shape | Other; Fork |