Tri-Tronics Company, Inc. Laser Reflector (51mm) AR51

Description
Part Number: AR51 Catalog Number: 30020 Open Drawing Download 3D PDF STEP
Description
Part Number: AR51 Catalog Number: 30020 Open Drawing Download 3D PDF STEP

Suppliers

Company
Product
Description
Supplier Links
Laser Reflector (51mm) - AR51 - Tri-Tronics Company, Inc.
Tampa, FL, United States
Laser Reflector (51mm)
AR51
Laser Reflector (51mm) AR51
Part Number: AR51 Catalog Number: 30020 Open Drawing Download 3D PDF STEP

Part Number: AR51
Catalog Number: 30020

Open Drawing
Download 3D

PDF
STEP

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Optical Mirrors
Product Number AR51
Product Name Laser Reflector (51mm)
Mirror Types Reflector
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
Optical Dielectric HR Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square; Elliptical
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Excimer Laser Mirror, High Energy, 25.4 mm Diameter, 25.4 mm, 45°, 351-353 nm - 10QM20EM.35 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 351 to 353 nm (3510 to 3530 Å)
Diameter/Width 25.4 mm (1 inch)
View Details