Treston USA Stacking Bin, 9.84X5.87X5.12, Blue, Pk4; Bin Colour Treston SBS4-2

Description
STACKING BIN, 9.84X5.87X5.12", BLUE, PK4; Bin Colour:Blue; External Height:5.12"; External Width:5.87"; External Depth:9.84"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA
Datasheet
Description
STACKING BIN, 9.84X5.87X5.12", BLUE, PK4; Bin Colour:Blue; External Height:5.12"; External Width:5.87"; External Depth:9.84"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Bin, 9.84X5.87X5.12, Blue, Pk4; Bin Colour Treston - 98Y1882 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Bin, 9.84X5.87X5.12, Blue, Pk4; Bin Colour Treston
98Y1882
Stacking Bin, 9.84X5.87X5.12, Blue, Pk4; Bin Colour Treston 98Y1882
STACKING BIN, 9.84X5.87X5.12", BLUE, PK4; Bin Colour:Blue; External Height:5.12"; External Width:5.87"; External Depth:9.84"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA

STACKING BIN, 9.84X5.87X5.12", BLUE, PK4; Bin Colour:Blue; External Height:5.12"; External Width:5.87"; External Depth:9.84"; Carrying Capacity:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 98Y1882
Product Name Stacking Bin, 9.84X5.87X5.12, Blue, Pk4; Bin Colour Treston
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Platform Trolleys - 3303740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Aluminum
Length 22 inch (570 mm)
View Details