Treston USA Adjustable Shelf, Depth Adjustment, M36; Shelf Depth Treston 92141012

Description
ADJUSTABLE SHELF, DEPTH ADJUSTMENT, M36; Shelf Depth:25.59"; Shelf Width:34.25"; Shelf Material:Steel; External Depth:25.59"; External Width:34.25"
Description
ADJUSTABLE SHELF, DEPTH ADJUSTMENT, M36; Shelf Depth:25.59"; Shelf Width:34.25"; Shelf Material:Steel; External Depth:25.59"; External Width:34.25"
Datasheet
Datasheet Summary
Powered by GS/AI

The Adjustable Shelf, Depth Adjustment, M36 is designed for use with multi trolleys and workstation upright modules. It features a shelf width of 34.25 inches and a depth of 25.59 inches, providing ample space for various applications. The shelf is constructed from steel, ensuring durability and strength, with a maximum load capacity of 220 lbs. This adjustable shelf is equipped with either an ESD mat or a non-ESD grooved rubber mat, catering to different operational needs. It allows for stepless depth adjustment, enhancing versatility in storage configurations.

Datasheet Summary
Powered by GS/AI

The Adjustable Shelf, Depth Adjustment, M36 is designed for use with multi trolleys and workstation upright modules. It features a shelf width of 34.25 inches and a depth of 25.59 inches, providing ample space for various applications. The shelf is constructed from steel, ensuring durability and strength, with a maximum load capacity of 220 lbs. This adjustable shelf is equipped with either an ESD mat or a non-ESD grooved rubber mat, catering to different operational needs. It allows for stepless depth adjustment, enhancing versatility in storage configurations.

Suppliers

Company
Product
Description
Supplier Links
Adjustable Shelf, Depth Adjustment, M36; Shelf Depth Treston - 79X5307 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Shelf, Depth Adjustment, M36; Shelf Depth Treston
79X5307
Adjustable Shelf, Depth Adjustment, M36; Shelf Depth Treston 79X5307
ADJUSTABLE SHELF, DEPTH ADJUSTMENT, M36; Shelf Depth:25.59"; Shelf Width:34.25"; Shelf Material:Steel; External Depth:25.59"; External Width:34.25"

ADJUSTABLE SHELF, DEPTH ADJUSTMENT, M36; Shelf Depth:25.59"; Shelf Width:34.25"; Shelf Material:Steel; External Depth:25.59"; External Width:34.25"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 79X5307
Product Name Adjustable Shelf, Depth Adjustment, M36; Shelf Depth Treston
Category Industrial
Type Shelving
Depth 25.59 inch (650 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 231434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 52.92 lbs (24 kg)
Depth 14.57 inch (370 mm)
View Details
Mobile shelving & Mini-Racking - SRE4004M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details