Treston USA Adjustable Shelf, Front Justified, M36; Shelf Depth Treston 92141010

Description
ADJUSTABLE SHELF, FRONT JUSTIFIED, M36; Shelf Depth:25.59"; Shelf Width:34.25"; Load Capacity:220lb; Shelf Material:Steel; Product Range:-; External Depth:25.59"; External Width:34.25" RoHS Compliant: NA
Datasheet
Description
ADJUSTABLE SHELF, FRONT JUSTIFIED, M36; Shelf Depth:25.59"; Shelf Width:34.25"; Load Capacity:220lb; Shelf Material:Steel; Product Range:-; External Depth:25.59"; External Width:34.25" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Shelf, Front Justified, M36; Shelf Depth Treston - 79X5305 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Shelf, Front Justified, M36; Shelf Depth Treston
79X5305
Adjustable Shelf, Front Justified, M36; Shelf Depth Treston 79X5305
ADJUSTABLE SHELF, FRONT JUSTIFIED, M36; Shelf Depth:25.59"; Shelf Width:34.25"; Load Capacity:220lb; Shelf Material:Steel; Product Range:-; External Depth:25.59"; External Width:34.25" RoHS Compliant: NA

ADJUSTABLE SHELF, FRONT JUSTIFIED, M36; Shelf Depth:25.59"; Shelf Width:34.25"; Load Capacity:220lb; Shelf Material:Steel; Product Range:-; External Depth:25.59"; External Width:34.25" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 79X5305
Product Name Adjustable Shelf, Front Justified, M36; Shelf Depth Treston
Category Industrial
Type Shelving
Capacity 220 lbs (99.77 kg)
Depth 25.59 inch (650 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Closed shelving - SRE2450B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details