Treston USA Adjustable Shelf, Front Justified, M36; Shelf Depth Treston 92141009

Description
ADJUSTABLE SHELF, FRONT JUSTIFIED, M36; Shelf Depth:19.88"; Shelf Width:34.25"; Load Capacity:220lb; Shelf Material:Steel; Product Range:-; External Depth:19.88"; External Width:34.25" RoHS Compliant: NA
Datasheet
Description
ADJUSTABLE SHELF, FRONT JUSTIFIED, M36; Shelf Depth:19.88"; Shelf Width:34.25"; Load Capacity:220lb; Shelf Material:Steel; Product Range:-; External Depth:19.88"; External Width:34.25" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Shelf, Front Justified, M36; Shelf Depth Treston - 79X5304 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Shelf, Front Justified, M36; Shelf Depth Treston
79X5304
Adjustable Shelf, Front Justified, M36; Shelf Depth Treston 79X5304
ADJUSTABLE SHELF, FRONT JUSTIFIED, M36; Shelf Depth:19.88"; Shelf Width:34.25"; Load Capacity:220lb; Shelf Material:Steel; Product Range:-; External Depth:19.88"; External Width:34.25" RoHS Compliant: NA

ADJUSTABLE SHELF, FRONT JUSTIFIED, M36; Shelf Depth:19.88"; Shelf Width:34.25"; Load Capacity:220lb; Shelf Material:Steel; Product Range:-; External Depth:19.88"; External Width:34.25" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 79X5304
Product Name Adjustable Shelf, Front Justified, M36; Shelf Depth Treston
Category Industrial
Type Shelving
Capacity 220 lbs (99.77 kg)
Depth 19.88 inch (505 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHE-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 566337 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 2646 lbs (1200 kg)
Depth 31.5 inch (800 mm)
View Details
Vented One Space Four Post Rack Shelf - ER-S1U4P - Video Mount Products
Specs
Type Shelving
Depth 25.2 inch (640 mm)
Length 1.75 inch (44.45 mm)
View Details