ADJUSTABLE SHELF, FRONT JUSTIFIED, M30; Shelf Depth:19.88"; Shelf Width:28.34"; Shelf Material:Steel; External Depth:19.88"; External Width:28.34"
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 79X5300 |
| Product Name | Adjustable Shelf, Front Justified, M30; Shelf Depth Treston |
| Category | Industrial |
| Type | Shelving |
| Depth | 19.88 inch (505 mm) |