Treston USA Stacking Bin, Pp, Red, Trolley; Bin Colour Treston 1525-5

Description
STACKING BIN, PP, RED, TROLLEY; Bin Colour:Red; External Height:149.098mm; External Width:130.048mm; External Depth:249.936mm; Carrying Capacity:-; Product Range:- RoHS Compliant: NA
Datasheet
Description
STACKING BIN, PP, RED, TROLLEY; Bin Colour:Red; External Height:149.098mm; External Width:130.048mm; External Depth:249.936mm; Carrying Capacity:-; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Bin, Pp, Red, Trolley; Bin Colour Treston - 84X8913 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Bin, Pp, Red, Trolley; Bin Colour Treston
84X8913
Stacking Bin, Pp, Red, Trolley; Bin Colour Treston 84X8913
STACKING BIN, PP, RED, TROLLEY; Bin Colour:Red; External Height:149.098mm; External Width:130.048mm; External Depth:249.936mm; Carrying Capacity:-; Product Range:- RoHS Compliant: NA

STACKING BIN, PP, RED, TROLLEY; Bin Colour:Red; External Height:149.098mm; External Width:130.048mm; External Depth:249.936mm; Carrying Capacity:-; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 84X8913
Product Name Stacking Bin, Pp, Red, Trolley; Bin Colour Treston
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details