The TE0841-02-41I21-L is an embedded module featuring the Kintex UltraScale KU040 FPGA, equipped with 2GB of DDR3 memory and 64MB of Quad SPI Flash memory. This module is designed for high-performance applications, offering a range of interfaces including I2C, JTAG, and high-speed MGT lanes. It supports various on-board peripherals such as a programmable clock generator and multiple oscillators, enhancing its versatility for complex designs. The power consumption and distribution details are specified, ensuring efficient operation within recommended conditions. The module's physical dimensions and connector specifications are also provided, facilitating integration into various projects. This product is suitable for engineers seeking a robust FPGA solution with ample memory and connectivity options for advanced applications.
IC MODULE
IC MODULE
TE0841 Embedded Module Kintex UltraScale KU040 2GB 64MB
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TE0841-02-41I21-L | TE0841-02-41I21-L | TE0841-02-41I21-L |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules | Embedded - Microcontroller, Microprocessor, FPGA Modules | Microcontrollers, Microprocessor, FPGA Modules |
| Life Cycle Stage | Active | Active |