Trenz Electronic GmbH Microcontrollers, Microprocessor, FPGA Modules TE0820-03-2BE21FL

Description
TE0820 Embedded Module Zynq UltraScale+ XCZU2EG-1SFVC784E 2GB 128MB
Description
TE0820 Embedded Module Zynq UltraScale+ XCZU2EG-1SFVC784E 2GB 128MB
Datasheet
Datasheet Summary
Powered by GS/AI

The TE0820-03-2BE21FL is an embedded module from Lingto Electronic Limited, designed for applications requiring a microcontroller, microprocessor, or FPGA. This module features a robust architecture suitable for various embedded systems. It includes essential components such as eMMC Flash memory, DDR4 memory, and a Gigabit Ethernet PHY, providing high-speed connectivity options. The module supports multiple interfaces, including USB, I2C, and JTAG, facilitating integration into diverse projects. Power consumption and distribution are carefully managed, ensuring efficient operation. The physical dimensions and connector specifications are detailed in the datasheet, aiding in compatibility assessments for specific applications. This product is suitable for engineers looking for a versatile embedded solution with comprehensive connectivity and memory options.

Datasheet Summary
Powered by GS/AI

The TE0820-03-2BE21FL is an embedded module from Lingto Electronic Limited, designed for applications requiring a microcontroller, microprocessor, or FPGA. This module features a robust architecture suitable for various embedded systems. It includes essential components such as eMMC Flash memory, DDR4 memory, and a Gigabit Ethernet PHY, providing high-speed connectivity options. The module supports multiple interfaces, including USB, I2C, and JTAG, facilitating integration into diverse projects. Power consumption and distribution are carefully managed, ensuring efficient operation. The physical dimensions and connector specifications are detailed in the datasheet, aiding in compatibility assessments for specific applications. This product is suitable for engineers looking for a versatile embedded solution with comprehensive connectivity and memory options.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers, Microprocessor, FPGA Modules - TE0820-03-2BE21FL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers, Microprocessor, FPGA Modules
TE0820-03-2BE21FL
Microcontrollers, Microprocessor, FPGA Modules TE0820-03-2BE21FL
TE0820 Embedded Module Zynq UltraScale+ XCZU2EG-1SFVC784E 2GB 128MB

TE0820 Embedded Module Zynq UltraScale+ XCZU2EG-1SFVC784E 2GB 128MB

Buy Now Datasheet
Embedded - Microcontroller, Microprocessor, FPGA Modules - TE0820-03-2BE21FL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontroller, Microprocessor, FPGA Modules
TE0820-03-2BE21FL
Embedded - Microcontroller, Microprocessor, FPGA Modules TE0820-03-2BE21FL
MOD MPSOC

MOD MPSOC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TE0820-03-2BE21FL TE0820-03-2BE21FL
Product Name Microcontrollers, Microprocessor, FPGA Modules Embedded - Microcontroller, Microprocessor, FPGA Modules
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

 - C167SRLMHABXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details