Trent, Inc. Zinc Melter

Description
Maximum Temperature: 1000°F / 538°C Used to melt aluminum and zinc. TRENT Aluminum and Zinc Melting Furnaces are specially designed for these hard-to-handle metals. The pots are fabricated from 1-1/4" thick steel using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved porcelain retainers. The elements radiate uniform heat directly to the pot outer surface walls. This quickly and effectively transfers the heat to the material being melted. This method prevents pot stresses and hot spotting that tends to shorten pot life. The pots are designed to provide full access for easy ladling or dipping. A control well opening at the bottom of the pot crucible effectively allows the control thermostat to sense the pot and material temperature to the maximum operating temperature of 1000°F. Tilting models are usually floor mounted and designed with a mounting stand, a pouring spout and hand wheel tilt pouring gear box arrangement or quick-acting handle.
Description
Maximum Temperature: 1000°F / 538°C Used to melt aluminum and zinc. TRENT Aluminum and Zinc Melting Furnaces are specially designed for these hard-to-handle metals. The pots are fabricated from 1-1/4" thick steel using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved porcelain retainers. The elements radiate uniform heat directly to the pot outer surface walls. This quickly and effectively transfers the heat to the material being melted. This method prevents pot stresses and hot spotting that tends to shorten pot life. The pots are designed to provide full access for easy ladling or dipping. A control well opening at the bottom of the pot crucible effectively allows the control thermostat to sense the pot and material temperature to the maximum operating temperature of 1000°F. Tilting models are usually floor mounted and designed with a mounting stand, a pouring spout and hand wheel tilt pouring gear box arrangement or quick-acting handle.

Suppliers

Company
Product
Description
Supplier Links
Zinc Melter -  - Trent, Inc.
Philadelphia, PA, USA
Zinc Melter
Zinc Melter
Maximum Temperature: 1000°F / 538°C Used to melt aluminum and zinc. TRENT Aluminum and Zinc Melting Furnaces are specially designed for these hard-to-handle metals. The pots are fabricated from 1-1/4" thick steel using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved porcelain retainers. The elements radiate uniform heat directly to the pot outer surface walls. This quickly and effectively transfers the heat to the material being melted. This method prevents pot stresses and hot spotting that tends to shorten pot life. The pots are designed to provide full access for easy ladling or dipping. A control well opening at the bottom of the pot crucible effectively allows the control thermostat to sense the pot and material temperature to the maximum operating temperature of 1000°F. Tilting models are usually floor mounted and designed with a mounting stand, a pouring spout and hand wheel tilt pouring gear box arrangement or quick-acting handle.

Maximum Temperature: 1000°F / 538°C

Used to melt aluminum and zinc.

TRENT Aluminum and Zinc Melting Furnaces are specially designed for these hard-to-handle metals. The pots are fabricated from 1-1/4" thick steel using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved porcelain retainers. The elements radiate uniform heat directly to the pot outer surface walls. This quickly and effectively transfers the heat to the material being melted. This method prevents pot stresses and hot spotting that tends to shorten pot life.
The pots are designed to provide full access for easy ladling or dipping. A control well opening at the bottom of the pot crucible effectively allows the control thermostat to sense the pot and material temperature to the maximum operating temperature of 1000°F.
Tilting models are usually floor mounted and designed with a mounting stand, a pouring spout and hand wheel tilt pouring gear box arrangement or quick-acting handle.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Furnaces (industrial)
Product Name Zinc Melter
Configuration Top Loading
Atmosphere Air / Oxidizing
Controller Type Single Set Point
Heat Source Electric / Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Steel Shell Furnace -  - Inductotherm Group
Specs
Application Foundry or Melting Furnace; Industrial
View Details
Hardening & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Heat Source Electric / Resistance
Application Industrial; Hardening, Draw Chambler
View Details
Slot Furnace - LT - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Argon, Nitrogen, CO2, Steam
Heat Source Combustion; Natural Gas
Application Industrial
View Details
Lead and Babbitt Melting Pot - MB-1000 - Trent, Inc.
Specs
Configuration Top Loading
Atmosphere Air / Oxidizing
Controller Type Single Set Point
View Details