Trent, Inc. Vertical Retort Furnace VR-1600

Description
Maximum Temperature: 2000°F / 1093°C The TRENT Vertical Retort Furnace has the same design as the PF Series Pot Type furnace except that a high alloy gas retort is substituted for the salt pot. It is used primarily in the metal working industry for sintering, brazing, annealing, etc..
Description
Maximum Temperature: 2000°F / 1093°C The TRENT Vertical Retort Furnace has the same design as the PF Series Pot Type furnace except that a high alloy gas retort is substituted for the salt pot. It is used primarily in the metal working industry for sintering, brazing, annealing, etc..

Suppliers

Company
Product
Description
Supplier Links
Vertical Retort Furnace - VR-1600 - Trent, Inc.
Philadelphia, PA, USA
Vertical Retort Furnace
VR-1600
Vertical Retort Furnace VR-1600
Maximum Temperature: 2000°F / 1093°C The TRENT Vertical Retort Furnace has the same design as the PF Series Pot Type furnace except that a high alloy gas retort is substituted for the salt pot. It is used primarily in the metal working industry for sintering, brazing, annealing, etc..

Maximum Temperature: 2000°F / 1093°C

The TRENT Vertical Retort Furnace has the same design as the PF Series Pot Type furnace except that a high alloy gas retort is substituted for the salt pot. It is used primarily in the metal working industry for sintering, brazing, annealing, etc..

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Furnaces (industrial)
Product Number VR-1600
Product Name Vertical Retort Furnace
Configuration Top Loading
Atmosphere Air / Oxidizing
Controller Type Single Set Point
Voltages 240/3 or 480/3
Heat Source Electric / Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Aluminum Brazing Furnaces -  - Inductotherm Group
Specs
Application Brazing / Soldering; Industrial
Height 550 to 2100 mm (21.65 to 82.68 inch)
Width / Tube O.D. 425 to 1500 mm (16.73 to 59.06 inch)
View Details
Microwave Heated System -  - Harper International Corporation
Harper International Corporation
Specs
Heat Source RF / Microwave / Dielectric
Application Drying; Firing / Sintering; Industrial; Activation, Controlled Pyrolysis, Oxidation, and Carbonization
Temperature Range 600 to 1800 C (1112 to 3272 F)
View Details
Retort & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Atmosphere Inert
Heat Source Electric / Resistance
View Details
RFF Class A Furnace - RFF1-42 Bench - Despatch - ITW EAE
Specs
Configuration Bench / Cabinet
Features Computer Interface
Controller Type Programmable
View Details