Trent, Inc. Trough Furnace TF-20

Description
Maximum Temperature: 1700°F / 927°C The TRENT Trough Furnaces have the same basic design as the PF Series Pot Type furnaces. A one-piece manually operated cover is standard equipment and the cover is mounted on rollers for easy opening and closing. The cover is filled with brick and pre-cast insulation. Standard equipment includes: • One sheathless thermocouple located in the heating element zone • One angle type thermocouple located in the pot • One fabricated steel pot for temperatures up to 900°F and 1700°F • One protecting gold fuse (1940°F melting point) for excess temperature protection
Description
Maximum Temperature: 1700°F / 927°C The TRENT Trough Furnaces have the same basic design as the PF Series Pot Type furnaces. A one-piece manually operated cover is standard equipment and the cover is mounted on rollers for easy opening and closing. The cover is filled with brick and pre-cast insulation. Standard equipment includes: • One sheathless thermocouple located in the heating element zone • One angle type thermocouple located in the pot • One fabricated steel pot for temperatures up to 900°F and 1700°F • One protecting gold fuse (1940°F melting point) for excess temperature protection

Suppliers

Company
Product
Description
Supplier Links
Trough Furnace - TF-20 - Trent, Inc.
Philadelphia, PA, USA
Trough Furnace
TF-20
Trough Furnace TF-20
Maximum Temperature: 1700°F / 927°C The TRENT Trough Furnaces have the same basic design as the PF Series Pot Type furnaces. A one-piece manually operated cover is standard equipment and the cover is mounted on rollers for easy opening and closing. The cover is filled with brick and pre-cast insulation. Standard equipment includes: • One sheathless thermocouple located in the heating element zone • One angle type thermocouple located in the pot • One fabricated steel pot for temperatures up to 900°F and 1700°F • One protecting gold fuse (1940°F melting point) for excess temperature protection

Maximum Temperature: 1700°F / 927°C

The TRENT Trough Furnaces have the same basic design as the PF Series Pot Type furnaces.

A one-piece manually operated cover is standard equipment and the cover is mounted on rollers for easy opening and closing. The cover is filled with brick and pre-cast insulation. Standard equipment includes:

• One sheathless thermocouple located in the heating element zone
• One angle type thermocouple located in the pot
• One fabricated steel pot for temperatures up to 900°F and 1700°F
• One protecting gold fuse (1940°F melting point) for excess

temperature protection

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Furnaces (industrial)
Product Number TF-20
Product Name Trough Furnace
Configuration Top Loading; Trough Furnace
Features Over-Temperature Protection
Atmosphere Air / Oxidizing
Controller Type Single Set Point
Voltages 240/1
Unlock Full Specs
to access all available technical data

Similar Products

Hardening & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Heat Source Electric / Resistance
Application Industrial; Hardening, Draw Chambler
View Details
Slot Furnace - LT - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Argon, Nitrogen, CO2, Steam
Heat Source Combustion; Natural Gas
Application Industrial
View Details
Vacuum Aluminum Brazing Furnaces -  - Inductotherm Group
Specs
Application Brazing / Soldering; Industrial
Height 550 to 2100 mm (21.65 to 82.68 inch)
Width / Tube O.D. 425 to 1500 mm (16.73 to 59.06 inch)
View Details
Mercury Retort Furnace -  - EnviroCare International, Inc.
EnviroCare International, Inc.
Specs
Configuration Top Loading
Application Drying; Industrial; Thermally vaporize water, mercury and zinc present in gold ore precipitates
Capacity 283 liters (299 quarts)
View Details