Trent, Inc. Pit Furnace PT-3500

Description
Maximum Temperature: 1850°F / 1010°C The TRENT Pit Type Furnace is used for heat treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals, etc. it has maximum temperature of 1850°F with a 2150°F intermittent rating on request. This furnace has the same design as the PF Series Pot Type furnace except no pot is included.
Description
Maximum Temperature: 1850°F / 1010°C The TRENT Pit Type Furnace is used for heat treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals, etc. it has maximum temperature of 1850°F with a 2150°F intermittent rating on request. This furnace has the same design as the PF Series Pot Type furnace except no pot is included.

Suppliers

Company
Product
Description
Supplier Links
Pit Furnace - PT-3500 - Trent, Inc.
Philadelphia, PA, USA
Pit Furnace
PT-3500
Pit Furnace PT-3500
Maximum Temperature: 1850°F / 1010°C The TRENT Pit Type Furnace is used for heat treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals, etc. it has maximum temperature of 1850°F with a 2150°F intermittent rating on request. This furnace has the same design as the PF Series Pot Type furnace except no pot is included.

Maximum Temperature: 1850°F / 1010°C

The TRENT Pit Type Furnace is used for heat treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals, etc. it has maximum temperature of 1850°F with a 2150°F intermittent rating on request. This furnace has the same design as the PF Series Pot Type furnace except no pot is included.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Furnaces (industrial)
Product Number PT-3500
Product Name Pit Furnace
Configuration Top Loading
Atmosphere Air / Oxidizing
Controller Type Single Set Point
Voltages 240/3 or 480/3
Heat Source Electric / Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Hardening & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Heat Source Electric / Resistance
Application Industrial; Hardening, Draw Chambler
View Details
Carbon Fiber Furnace Production Lines -  - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Air / Oxidizing
Application Industrial
View Details
Steel Frame Furnace -  - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Industrial
View Details
Da Vinci Kiln Automatic - XB2818-D - L&L Kiln Mfg. Inc.
Specs
Configuration Top Loading
Features Entry Holes
Atmosphere Air / Oxidizing
View Details