Trent, Inc. Pit Furnace PT-200

Description
Maximum Temperature: 1850°F / 1010°C The TRENT Pit Type Furnace is used for heat treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals, etc. it has maximum temperature of 1850°F with a 2150°F intermittent rating on request. This furnace has the same design as the PF Series Pot Type furnace except no pot is included.
Description
Maximum Temperature: 1850°F / 1010°C The TRENT Pit Type Furnace is used for heat treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals, etc. it has maximum temperature of 1850°F with a 2150°F intermittent rating on request. This furnace has the same design as the PF Series Pot Type furnace except no pot is included.

Suppliers

Company
Product
Description
Supplier Links
Pit Furnace - PT-200 - Trent, Inc.
Philadelphia, PA, USA
Pit Furnace
PT-200
Pit Furnace PT-200
Maximum Temperature: 1850°F / 1010°C The TRENT Pit Type Furnace is used for heat treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals, etc. it has maximum temperature of 1850°F with a 2150°F intermittent rating on request. This furnace has the same design as the PF Series Pot Type furnace except no pot is included.

Maximum Temperature: 1850°F / 1010°C

The TRENT Pit Type Furnace is used for heat treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals, etc. it has maximum temperature of 1850°F with a 2150°F intermittent rating on request. This furnace has the same design as the PF Series Pot Type furnace except no pot is included.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Furnaces (industrial)
Product Number PT-200
Product Name Pit Furnace
Configuration Top Loading
Atmosphere Air / Oxidizing
Controller Type Single Set Point
Voltages 120/1
Heat Source Electric / Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Induction Melting System -  - Inductotherm Group
Inductotherm Group
Specs
Heat Source Induction
Application Foundry or Melting Furnace; Industrial
View Details
Retort & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Atmosphere Inert
Heat Source Electric / Resistance
View Details
Vertical Conveyor Furnace -  - Harper International Corporation
Harper International Corporation
Specs
Configuration Continuous or Conveying
Heat Source Combustion; Electric / Resistance; RF / Microwave / Dielectric
Application Industrial
View Details
Recirculating Vertical Pit Furnace - M2-CAH-2248 - Trent, Inc.
Specs
Configuration Top Loading
Atmosphere Air / Oxidizing
Controller Type Single Set Point
View Details