Trent, Inc. Pot Furnace PF-5000

Description
Maximum Temperature: 1700°F / 927°C The TRENT Pot Furnaces are used in the metalworking industry for lead and case hardening, drawing, tempering, annealing, brazing, pre-heating and carbonizing. Vessels are available in three types: • Fabricated Steel - 900°F • Nickel Chrome Alloy - 900°F through 1700°F • Inconel - for use with neutral salts through full temperature range of 1600°F One piece lift-off type covers come with PF-500 and smaller sizes; split swinging covers come with PF-400 and larger size furnaces.
Description
Maximum Temperature: 1700°F / 927°C The TRENT Pot Furnaces are used in the metalworking industry for lead and case hardening, drawing, tempering, annealing, brazing, pre-heating and carbonizing. Vessels are available in three types: • Fabricated Steel - 900°F • Nickel Chrome Alloy - 900°F through 1700°F • Inconel - for use with neutral salts through full temperature range of 1600°F One piece lift-off type covers come with PF-500 and smaller sizes; split swinging covers come with PF-400 and larger size furnaces.

Suppliers

Company
Product
Description
Supplier Links
Pot Furnace - PF-5000 - Trent, Inc.
Philadelphia, PA, USA
Pot Furnace
PF-5000
Pot Furnace PF-5000
Maximum Temperature: 1700°F / 927°C The TRENT Pot Furnaces are used in the metalworking industry for lead and case hardening, drawing, tempering, annealing, brazing, pre-heating and carbonizing. Vessels are available in three types: • Fabricated Steel - 900°F • Nickel Chrome Alloy - 900°F through 1700°F • Inconel - for use with neutral salts through full temperature range of 1600°F One piece lift-off type covers come with PF-500 and smaller sizes; split swinging covers come with PF-400 and larger size furnaces.

Maximum Temperature: 1700°F / 927°C

The TRENT Pot Furnaces are used in the metalworking industry for lead and case hardening, drawing, tempering, annealing, brazing, pre-heating and carbonizing. Vessels are available in three types:

Fabricated Steel - 900°F
Nickel Chrome Alloy - 900°F through 1700°F
Inconel - for use with neutral salts through full temperature range of 1600°F
One piece lift-off type covers come with PF-500 and smaller sizes; split swinging covers come with PF-400 and larger size furnaces.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Furnaces (industrial)
Product Number PF-5000
Product Name Pot Furnace
Configuration Top Loading
Atmosphere Air / Oxidizing
Controller Type Single Set Point
Voltages 240/3 or 480/3
Heat Source Electric / Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Slot Furnace - HT & UHT - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Argon, Nitrogen, CO2, Steam
Heat Source Combustion; Natural Gas
Application Industrial
View Details
Vacuum Aluminum Brazing Furnaces -  - Inductotherm Group
Specs
Application Brazing / Soldering; Industrial
Height 550 to 2100 mm (21.65 to 82.68 inch)
Width / Tube O.D. 425 to 1500 mm (16.73 to 59.06 inch)
View Details
Retort & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Atmosphere Inert
Heat Source Electric / Resistance
View Details
 - W13 - Paragon Industries, L.P.
Paragon Industries, L.P.
Specs
Configuration Front Loading Square
Application Industrial
Temperature Range 927 C (1700 F)
View Details