Trent, Inc. Tinning and Loom Reed Trough LRT-3

Description
PCT Series Maximum Temperature: 600°F / 316°C LRT Series Maximum Temperature: 800°F / 427°C TRENT Solder and Tinning Troughs answer the demand for heavy-duty equipment capable of precision control. These troughs all employ the same basic design regardless of their size or type of usage. The heavy duty construction with block type insulation on all sides and the bottom, incorporates TRENT Folded and Formed® radiant heater racks which radiate heat directly to the entire bottom of the trough, thus eliminating hot spot heating. The vessel proper is fabricated from heavy gauge carbon steel with a flange which extends and wraps over the outer casing where it is rigidly fastened to prevent warping when under heat, but easily removable for maintenance. Control is achieved through any high-grade thermostatic type controller. All troughs are suitable for bench or floor mounting.
Description
PCT Series Maximum Temperature: 600°F / 316°C LRT Series Maximum Temperature: 800°F / 427°C TRENT Solder and Tinning Troughs answer the demand for heavy-duty equipment capable of precision control. These troughs all employ the same basic design regardless of their size or type of usage. The heavy duty construction with block type insulation on all sides and the bottom, incorporates TRENT Folded and Formed® radiant heater racks which radiate heat directly to the entire bottom of the trough, thus eliminating hot spot heating. The vessel proper is fabricated from heavy gauge carbon steel with a flange which extends and wraps over the outer casing where it is rigidly fastened to prevent warping when under heat, but easily removable for maintenance. Control is achieved through any high-grade thermostatic type controller. All troughs are suitable for bench or floor mounting.

Suppliers

Company
Product
Description
Supplier Links
Tinning and Loom Reed Trough - LRT-3 - Trent, Inc.
Philadelphia, PA, USA
Tinning and Loom Reed Trough
LRT-3
Tinning and Loom Reed Trough LRT-3
PCT Series Maximum Temperature: 600°F / 316°C LRT Series Maximum Temperature: 800°F / 427°C TRENT Solder and Tinning Troughs answer the demand for heavy-duty equipment capable of precision control. These troughs all employ the same basic design regardless of their size or type of usage. The heavy duty construction with block type insulation on all sides and the bottom, incorporates TRENT Folded and Formed® radiant heater racks which radiate heat directly to the entire bottom of the trough, thus eliminating hot spot heating. The vessel proper is fabricated from heavy gauge carbon steel with a flange which extends and wraps over the outer casing where it is rigidly fastened to prevent warping when under heat, but easily removable for maintenance. Control is achieved through any high-grade thermostatic type controller. All troughs are suitable for bench or floor mounting.

PCT Series Maximum Temperature: 600°F / 316°C
LRT Series Maximum Temperature: 800°F / 427°C

TRENT Solder and Tinning Troughs answer the demand for heavy-duty equipment capable of precision control.
These troughs all employ the same basic design regardless of their size or type of usage. The heavy duty construction with block type insulation on all sides and the bottom, incorporates TRENT Folded and Formed® radiant heater racks which radiate heat directly to the entire bottom of the trough, thus eliminating hot spot heating.

The vessel proper is fabricated from heavy gauge carbon steel with a flange which extends and wraps over the outer casing where it is rigidly fastened to prevent warping when under heat, but easily removable for maintenance. Control is achieved through any high-grade thermostatic type controller.
All troughs are suitable for bench or floor mounting.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Furnaces (industrial)
Product Number LRT-3
Product Name Tinning and Loom Reed Trough
Configuration Top Loading; Trough
Atmosphere Air / Oxidizing
Controller Type Single Set Point
Voltages 240/1
Heat Source Electric / Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Hardening & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Heat Source Electric / Resistance
Application Industrial; Hardening, Draw Chambler
View Details
Tungsten Reduction Systems -  - Harper International Corporation
Harper International Corporation
Specs
Heat Source Combustion; Electric / Resistance
Application Industrial
Temperature Range 1100 C (2012 F)
View Details
Economical Induction Melting System - Quick-Trak™ - Inductotherm Group
Specs
Heat Source Induction
Application Foundry or Melting Furnace; Industrial
View Details
Da Vinci Kiln Automatic - X2845-D - L&L Kiln Mfg. Inc.
Specs
Configuration Top Loading
Features Entry Holes
Atmosphere Air / Oxidizing
View Details