Trent, Inc. Box Furnace HM-12918

Description
Maximum Temperature: 1900°F / 1083°C The TRENT HM Muffle design box furnace is a small atmosphere furnace used for tool hardening, low-temperature brazing, bright annealing, general metal heat-treating and other processes requiring a controlled atmosphere up to 1900°F. TRENT Folded and Formed® heating elements are located on both sidewalls, top and bottom of the chamber elements are replaced by simply sliding them in and out of the ceramic retainers. The furnace is equipped with a gas-tight muffle made of high alloy metal complete with atmosphere inlet, outlet and thermowell.
Description
Maximum Temperature: 1900°F / 1083°C The TRENT HM Muffle design box furnace is a small atmosphere furnace used for tool hardening, low-temperature brazing, bright annealing, general metal heat-treating and other processes requiring a controlled atmosphere up to 1900°F. TRENT Folded and Formed® heating elements are located on both sidewalls, top and bottom of the chamber elements are replaced by simply sliding them in and out of the ceramic retainers. The furnace is equipped with a gas-tight muffle made of high alloy metal complete with atmosphere inlet, outlet and thermowell.

Suppliers

Company
Product
Description
Supplier Links
Box Furnace - HM-12918 - Trent, Inc.
Philadelphia, PA, USA
Box Furnace
HM-12918
Box Furnace HM-12918
Maximum Temperature: 1900°F / 1083°C The TRENT HM Muffle design box furnace is a small atmosphere furnace used for tool hardening, low-temperature brazing, bright annealing, general metal heat-treating and other processes requiring a controlled atmosphere up to 1900°F. TRENT Folded and Formed® heating elements are located on both sidewalls, top and bottom of the chamber elements are replaced by simply sliding them in and out of the ceramic retainers. The furnace is equipped with a gas-tight muffle made of high alloy metal complete with atmosphere inlet, outlet and thermowell.

Maximum Temperature: 1900°F / 1083°C

The TRENT HM Muffle design box furnace is a small atmosphere furnace used for tool hardening, low-temperature brazing, bright annealing, general metal heat-treating and other processes requiring a controlled atmosphere up to 1900°F.

TRENT Folded and Formed® heating elements are located on both sidewalls, top and bottom of the chamber elements are replaced by simply sliding them in and out of the ceramic retainers. The furnace is equipped with a gas-tight muffle made of high alloy metal complete with atmosphere inlet, outlet and thermowell.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Furnaces (industrial)
Product Number HM-12918
Product Name Box Furnace
Configuration Box (Muffle)
Features Entry Holes
Atmosphere Air / Oxidizing
Controller Type Single Set Point
Voltages 240/1
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Deoiling Furnace -  - Inductotherm Group
Inductotherm Group
Specs
Atmosphere Vacuum Oven / Furnace
Application Industrial
Temperature Range 249 C (480 F)
View Details
Elevator Furnaces -  - Harper International Corporation
Harper International Corporation
Specs
Application Firing / Sintering; Industrial; Reduction, Calcination, Sintering, Application of Coatings, and Other Processes
View Details
Retort & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Atmosphere Inert
Heat Source Electric / Resistance
View Details
RFF Class A Furnace - RFF1-42 Bench - Despatch - ITW EAE
Specs
Configuration Bench / Cabinet
Features Computer Interface
Controller Type Programmable
View Details