Trent, Inc. Box Furnace H-242448

Description
Maximum Temperature: 1850°F / 1010°C Optional Elements to 2150°F / 1177°C The TRENT H Series Box Furnaces are used for heat-treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals and for general research purposes. TRENT Folded and Formed® heating elements are located on both sidewalls and the top and bottom of the chamber. Elements are replaced by simply sliding them in and out of the ceramic retainers. Heating elements are spaced to assure a uniform temperature throughout the work chamber area. The door is a vertical-lift, counterweighted type for manual operation.
Description
Maximum Temperature: 1850°F / 1010°C Optional Elements to 2150°F / 1177°C The TRENT H Series Box Furnaces are used for heat-treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals and for general research purposes. TRENT Folded and Formed® heating elements are located on both sidewalls and the top and bottom of the chamber. Elements are replaced by simply sliding them in and out of the ceramic retainers. Heating elements are spaced to assure a uniform temperature throughout the work chamber area. The door is a vertical-lift, counterweighted type for manual operation.

Suppliers

Company
Product
Description
Supplier Links
Box Furnace - H-242448 - Trent, Inc.
Philadelphia, PA, USA
Box Furnace
H-242448
Box Furnace H-242448
Maximum Temperature: 1850°F / 1010°C Optional Elements to 2150°F / 1177°C The TRENT H Series Box Furnaces are used for heat-treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals and for general research purposes. TRENT Folded and Formed® heating elements are located on both sidewalls and the top and bottom of the chamber. Elements are replaced by simply sliding them in and out of the ceramic retainers. Heating elements are spaced to assure a uniform temperature throughout the work chamber area. The door is a vertical-lift, counterweighted type for manual operation.

Maximum Temperature: 1850°F / 1010°C
Optional Elements to 2150°F / 1177°C

The TRENT H Series Box Furnaces are used for heat-treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals and for general research purposes.

TRENT Folded and Formed® heating elements are located on both sidewalls and the top and bottom of the chamber. Elements are replaced by simply sliding them in and out of the ceramic retainers. Heating elements are spaced to assure a uniform temperature throughout the work chamber area. The door is a vertical-lift, counterweighted type for manual operation.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Furnaces (industrial)
Product Number H-242448
Product Name Box Furnace
Configuration Box (Muffle)
Atmosphere Air / Oxidizing
Controller Type Single Set Point
Voltages 240/3 or 480/3
Heat Source Electric / Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Remelting Furnace - ElectroSlag - Inductotherm Group
Specs
Application Foundry or Melting Furnace; Industrial
View Details
Microwave Heated System -  - Harper International Corporation
Harper International Corporation
Specs
Heat Source RF / Microwave / Dielectric
Application Drying; Firing / Sintering; Industrial; Activation, Controlled Pyrolysis, Oxidation, and Carbonization
Temperature Range 600 to 1800 C (1112 to 3272 F)
View Details
Hardening & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Heat Source Electric / Resistance
Application Industrial; Hardening, Draw Chambler
View Details
RFF Class A Furnace - RFF2-35 - Despatch - ITW EAE
Specs
Configuration Bench / Cabinet
Features Computer Interface
Controller Type Programmable
View Details