Trent, Inc. Box Furnace H-181536

Description
Maximum Temperature: 1850°F / 1010°C Optional Elements to 2150°F / 1177°C The TRENT H Series Box Furnaces are used for heat-treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals and for general research purposes. TRENT Folded and Formed® heating elements are located on both sidewalls and the top and bottom of the chamber. Elements are replaced by simply sliding them in and out of the ceramic retainers. Heating elements are spaced to assure a uniform temperature throughout the work chamber area. The door is a vertical-lift, counterweighted type for manual operation.
Description
Maximum Temperature: 1850°F / 1010°C Optional Elements to 2150°F / 1177°C The TRENT H Series Box Furnaces are used for heat-treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals and for general research purposes. TRENT Folded and Formed® heating elements are located on both sidewalls and the top and bottom of the chamber. Elements are replaced by simply sliding them in and out of the ceramic retainers. Heating elements are spaced to assure a uniform temperature throughout the work chamber area. The door is a vertical-lift, counterweighted type for manual operation.

Suppliers

Company
Product
Description
Supplier Links
Box Furnace - H-181536 - Trent, Inc.
Philadelphia, PA, USA
Box Furnace
H-181536
Box Furnace H-181536
Maximum Temperature: 1850°F / 1010°C Optional Elements to 2150°F / 1177°C The TRENT H Series Box Furnaces are used for heat-treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals and for general research purposes. TRENT Folded and Formed® heating elements are located on both sidewalls and the top and bottom of the chamber. Elements are replaced by simply sliding them in and out of the ceramic retainers. Heating elements are spaced to assure a uniform temperature throughout the work chamber area. The door is a vertical-lift, counterweighted type for manual operation.

Maximum Temperature: 1850°F / 1010°C
Optional Elements to 2150°F / 1177°C

The TRENT H Series Box Furnaces are used for heat-treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals and for general research purposes.

TRENT Folded and Formed® heating elements are located on both sidewalls and the top and bottom of the chamber. Elements are replaced by simply sliding them in and out of the ceramic retainers. Heating elements are spaced to assure a uniform temperature throughout the work chamber area. The door is a vertical-lift, counterweighted type for manual operation.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Furnaces (industrial)
Product Number H-181536
Product Name Box Furnace
Configuration Box (Muffle)
Atmosphere Air / Oxidizing
Controller Type Single Set Point
Voltages 240/3
Heat Source Electric / Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Retort & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Atmosphere Inert
Heat Source Electric / Resistance
View Details
Retort Furnaces -  - Harper International Corporation
Harper International Corporation
Specs
Application Industrial
View Details
Vacuum Aluminum Brazing Furnaces -  - Inductotherm Group
Specs
Application Brazing / Soldering; Industrial
Height 550 to 2100 mm (21.65 to 82.68 inch)
Width / Tube O.D. 425 to 1500 mm (16.73 to 59.06 inch)
View Details
Da Vinci Kiln Automatic - T3445-D - L&L Kiln Mfg. Inc.
Specs
Configuration Top Loading
Features Entry Holes
Atmosphere Air / Oxidizing
View Details