Trent, Inc. Bell Furnace BA-5000

Description
Maximum Temperature: 1850°F / 1010°C Optional Elements to 2100°F / 1149°C The TRENT Bell Furnace uses direct radiant heat to deliver a uniform blanket of heat to the workload. These furnaces are designed as a general purpose furnace used to heat large motors and transformers, annealing large glass masses and for other heat treating applications in various industries.
Description
Maximum Temperature: 1850°F / 1010°C Optional Elements to 2100°F / 1149°C The TRENT Bell Furnace uses direct radiant heat to deliver a uniform blanket of heat to the workload. These furnaces are designed as a general purpose furnace used to heat large motors and transformers, annealing large glass masses and for other heat treating applications in various industries.

Suppliers

Company
Product
Description
Supplier Links
Bell Furnace - BA-5000 - Trent, Inc.
Philadelphia, PA, USA
Bell Furnace
BA-5000
Bell Furnace BA-5000
Maximum Temperature: 1850°F / 1010°C Optional Elements to 2100°F / 1149°C The TRENT Bell Furnace uses direct radiant heat to deliver a uniform blanket of heat to the workload. These furnaces are designed as a general purpose furnace used to heat large motors and transformers, annealing large glass masses and for other heat treating applications in various industries.

Maximum Temperature: 1850°F / 1010°C
Optional Elements to 2100°F / 1149°C

The TRENT Bell Furnace uses direct radiant heat to deliver a uniform blanket of heat to the workload. These furnaces are designed as a general purpose furnace used to heat large motors and transformers, annealing large glass masses and for other heat treating applications in various industries.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Furnaces (industrial)
Product Number BA-5000
Product Name Bell Furnace
Configuration Bell Furnace
Atmosphere Air / Oxidizing
Controller Type Single Set Point
Voltages 240/3 or 480/3
Heat Source Electric / Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Two Chamber Vertical Induction Skull Melting Furnace -  - Inductotherm Group
Specs
Atmosphere Vacuum Oven / Furnace
Heat Source Induction
Application Foundry or Melting Furnace; Industrial
View Details
Retort & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Atmosphere Inert
Heat Source Electric / Resistance
View Details
Hearth Load Carrier Furnaces -  - Harper International Corporation
Harper International Corporation
Specs
Application Industrial
Temperature Range 3000 C (5432 F)
View Details
Box Furnace - HM-151236 - Trent, Inc.
Specs
Configuration Box (Muffle)
Features Entry Holes
Atmosphere Air / Oxidizing
View Details