Trent, Inc. Bell Furnace BA-50

Description
Maximum Temperature: 1850°F / 1010°C Optional Elements to 2100°F / 1149°C The TRENT Bell Furnace uses direct radiant heat to deliver a uniform blanket of heat to the workload. These furnaces are designed as a general purpose furnace used to heat large motors and transformers, annealing large glass masses and for other heat treating applications in various industries.
Description
Maximum Temperature: 1850°F / 1010°C Optional Elements to 2100°F / 1149°C The TRENT Bell Furnace uses direct radiant heat to deliver a uniform blanket of heat to the workload. These furnaces are designed as a general purpose furnace used to heat large motors and transformers, annealing large glass masses and for other heat treating applications in various industries.

Suppliers

Company
Product
Description
Supplier Links
Bell Furnace - BA-50 - Trent, Inc.
Philadelphia, PA, USA
Bell Furnace
BA-50
Bell Furnace BA-50
Maximum Temperature: 1850°F / 1010°C Optional Elements to 2100°F / 1149°C The TRENT Bell Furnace uses direct radiant heat to deliver a uniform blanket of heat to the workload. These furnaces are designed as a general purpose furnace used to heat large motors and transformers, annealing large glass masses and for other heat treating applications in various industries.

Maximum Temperature: 1850°F / 1010°C
Optional Elements to 2100°F / 1149°C

The TRENT Bell Furnace uses direct radiant heat to deliver a uniform blanket of heat to the workload. These furnaces are designed as a general purpose furnace used to heat large motors and transformers, annealing large glass masses and for other heat treating applications in various industries.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Furnaces (industrial)
Product Number BA-50
Product Name Bell Furnace
Configuration Bell Furnace
Atmosphere Air / Oxidizing
Controller Type Single Set Point
Voltages 120/1
Heat Source Electric / Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Retort & Draw Heat Treat Combination Furnaces -  - Isotech, Inc.
Specs
Configuration Box (Muffle)
Atmosphere Inert
Heat Source Electric / Resistance
View Details
Hearth Load Carrier Furnaces -  - Harper International Corporation
Harper International Corporation
Specs
Application Industrial
Temperature Range 3000 C (5432 F)
View Details
Reactive VAR Furnace -  - Inductotherm Group
Inductotherm Group
Specs
Application Industrial
Width / Tube O.D. 900 to 1200 mm (35.43 to 47.24 inch)
View Details
Da Vinci Kiln Automatic - X2336-D - L&L Kiln Mfg. Inc.
Specs
Configuration Top Loading
Features Entry Holes
Atmosphere Air / Oxidizing
View Details