Trend Networks Adapter Cable, Rj45 Plug-M12 Rcpt, 1M; Accessory Type Trend Networks R151058

Description
ADAPTER CABLE, RJ45 PLUG-M12 RCPT, 1M; Accessory Type:RJ45(m)-M12 (f) D Coded 1m Adapter Cable; For Use With:IDEAL Networks NaviTEK IE - Industrial Ethernet Tester; Product Range:NaviTEK Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Datasheet
Description
ADAPTER CABLE, RJ45 PLUG-M12 RCPT, 1M; Accessory Type:RJ45(m)-M12 (f) D Coded 1m Adapter Cable; For Use With:IDEAL Networks NaviTEK IE - Industrial Ethernet Tester; Product Range:NaviTEK Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter Cable, Rj45 Plug-M12 Rcpt, 1M; Accessory Type Trend Networks - 02AH2506 - Newark, An Avnet Company
Chicago, IL, United States
Adapter Cable, Rj45 Plug-M12 Rcpt, 1M; Accessory Type Trend Networks
02AH2506
Adapter Cable, Rj45 Plug-M12 Rcpt, 1M; Accessory Type Trend Networks 02AH2506
ADAPTER CABLE, RJ45 PLUG-M12 RCPT, 1M; Accessory Type:RJ45(m)-M12 (f) D Coded 1m Adapter Cable; For Use With:IDEAL Networks NaviTEK IE - Industrial Ethernet Tester; Product Range:NaviTEK Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

ADAPTER CABLE, RJ45 PLUG-M12 RCPT, 1M; Accessory Type:RJ45(m)-M12 (f) D Coded 1m Adapter Cable; For Use With:IDEAL Networks NaviTEK IE - Industrial Ethernet Tester; Product Range:NaviTEK Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02AH2506
Product Name Adapter Cable, Rj45 Plug-M12 Rcpt, 1M; Accessory Type Trend Networks
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Precision Test Cable, 50.0 GHz, 36.0″ - T50-3FT-VFVM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details