SIM 300-60 -- NOVIBRA® SIM SERIES
Trelleborg Industrial AVS
Novibra® SIM Series
SIM 300-60
Datasheet
Datasheet
Suppliers
Novibra® SIM Series
SIM 300-60
Datasheet
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
SIM 300-60 |
|
Product Name
|
Novibra® SIM Series |
|
Application
|
Vibration Isolation
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Leveling Foot
Features
Stainless Steel; Threaded Stud
Load Capacity
1938.00 lbs (878.91 kg)
View Details
Application
Leveling
Type
Leveling Foot
Features
Stainless Steel; Swivel Heads
View Details
Load Capacity
1323.00 lbs (600.00 kg)
Thickness
3.63 inch (92.20 mm)
Frequency at Load
21 Hz
View Details
Application
Vibration Isolation
Features
Metric
Mount Size (To Machine)
0.35 to 0.79 inch (9.00 to 20.00 mm)
View Details