MC 6535-65 -- METALASTIK® TYPE FANFLEX
Trelleborg Industrial AVS
Metalastik® Type Fanflex
MC 6535-65
Suppliers
Metalastik® Type Fanflex
MC 6535-65
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
MC 6535-65 |
|
Product Name
|
Metalastik® Type Fanflex |
|
Application
|
Vibration Isolation
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Leveling
Type
Leveling Foot
Features
Stainless Steel; Threaded Stud
View Details
Load Capacity
1764.00 lbs (800.00 kg)
Thickness
3.63 inch (92.20 mm)
Frequency at Load
21 Hz
View Details
Application
Vibration Isolation
Features
Metric
Mount Size (To Machine)
0.35 to 0.79 inch (9.00 to 20.00 mm)
View Details