HK 60-50 -- NOVIBRA® TYPE HK SERIES
Trelleborg Industrial AVS
Novibra® Type HK Series
HK 60-50
Suppliers
Novibra® Type HK Series
HK 60-50
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
HK 60-50 |
|
Product Name
|
Novibra® Type HK Series |
|
Application
|
Vibration Isolation
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Leveling
Type
Leveling Foot
Features
Threaded Stud
View Details
Load Capacity
1323.00 lbs (600.00 kg)
Thickness
3.63 inch (92.20 mm)
Frequency at Load
21 Hz
View Details
Application
Vibration Isolation
Features
Metric
Mount Size (To Machine)
0.35 to 0.79 inch (9.00 to 20.00 mm)
View Details