Trelleborg has been manufacturing high performance tooling materials for more than 20 years. Through constant innovation and development, we have increased our range of epoxy-based tooling boards to cater for all needs, from light modelling work through to high performance carbon fibre component production. Our product range includes the high performance TB650 tooling block.
| Trelleborg Offshore | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Number | EP650 |
| Product Name | Trelleborg Tooling Block |
| Form / Shape | Bar Stock or Rod Stock |
| Chemical System | Epoxy |
| Filler | Glass Microspheres |
| Thickness | 2 to 6 inch (50.8 to 152 mm) |
| Width / O.D. | 24 inch (610 mm) |