EH 6463 -- NOVIBRA® TYPE EH SERIES
Trelleborg Industrial AVS
Novibra® Type EH Series
EH 6463
Suppliers
Novibra® Type EH Series
EH 6463
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
EH 6463 |
|
Product Name
|
Novibra® Type EH Series |
|
Application
|
Vibration Isolation
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Leveling Foot
Features
Stainless Steel; Threaded Stud
Load Capacity
1938.00 lbs (878.91 kg)
View Details
Load Capacity
1764.00 lbs (800.00 kg)
Thickness
3.63 inch (92.20 mm)
Frequency at Load
21 Hz
View Details
Application
Vibration Isolation
Features
Metric
Mount Size (To Machine)
0.35 to 0.79 inch (9.00 to 20.00 mm)
View Details