ANB 200 -- NOVIBRA® TYPE ANB SERIES
Trelleborg Industrial AVS
Novibra® Type ANB Series
ANB 200
Suppliers
Novibra® Type ANB Series
ANB 200
Technical Specifications
|
Product Category
|
Shock Absorbers, Linear Dampers, and Dashpots |
|
Product Number
|
ANB 200 |
|
Product Name
|
Novibra® Type ANB Series |
|
Shock Absorber / Damper Type
|
Elastomeric
|
|
Dampening Method
|
Mechanical
|
|
Absorption / Damping Action
|
Compression
|
|
Cylinder Diameter
|
7.87 inch (200 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shock Absorber / Damper Type
Shock Absorber
Dampening Method
Mechanical
View Details
Body Material
Steel; High-alloy steel
Stroke
0.1969 inch (5 mm)
Maximum Force (P1)
67.44 lbs (30.59 kg)
View Details
2 suppliers
Shock Absorber / Damper Type
Shock Absorber
Total Energy/Cycle
26.55 In-lbs (30.61 kg-cm)
Operating Temperature
14 to 176 F (-10 to 80 C)
View Details
Shock Absorber / Damper Type
Shock Absorber
Absorption / Damping Action
Compression
Cylinder Diameter
0.9843 inch (25 mm)
View Details