MAXCHANGER® single- and multiple-pass designs provide durable performance in tight spaces. The unique geometry of the patented MAXCHANGER®'s variable interspaces produce extremely high "U" values. Channels formed between the specially dimpled, welded plates direct the two heat transfer media counter currently through alternate paths for maximum efficiency, immediate thermal response and a close temperature approach capability of less than 1°C (2°F).
| Tranter, Inc. | |
|---|---|
| Product Category | Heat Exchangers |
| Product Number | MX-05-0412-HP-020 |
| Product Name | Welded Plate Heat Exchanger |
| Application / Industry | Domestic water use.; Hydraulic; Refrigeration; Steam; High Pressure/High Temp. Applications |
| Technology | Plate |
| Type | Welded |
| Working Pressure | 975 psi (686 m H2O) |
| Temperature Range | ? to 1000 F (? to 538 C) |