Tranter, Inc. Prime Surface Heat Exchanger Clamp-On® - Cone Shaped

Description
PLATECOIL® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL® panels are available in more than 300 sizes; widths range from 305 mm to 1,092 mm (12 in. to 43 in.). Length dimensions range from 584 mm to 3,632 mm (23 in. to 143 in.).
Datasheet
Description
PLATECOIL® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL® panels are available in more than 300 sizes; widths range from 305 mm to 1,092 mm (12 in. to 43 in.). Length dimensions range from 584 mm to 3,632 mm (23 in. to 143 in.).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prime Surface Heat Exchanger - Clamp-On® - Cone Shaped - Tranter, Inc.
Wichita Falls, TX, USA
Prime Surface Heat Exchanger
Clamp-On® - Cone Shaped
Prime Surface Heat Exchanger Clamp-On® - Cone Shaped
PLATECOIL® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL® panels are available in more than 300 sizes; widths range from 305 mm to 1,092 mm (12 in. to 43 in.). Length dimensions range from 584 mm to 3,632 mm (23 in. to 143 in.).

PLATECOIL® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL® panels are available in more than 300 sizes; widths range from 305 mm to 1,092 mm (12 in. to 43 in.). Length dimensions range from 584 mm to 3,632 mm (23 in. to 143 in.).

Supplier's Site Datasheet

Technical Specifications

  Tranter, Inc.
Product Category Heat Exchangers
Product Number Clamp-On® - Cone Shaped
Product Name Prime Surface Heat Exchanger
Application / Industry Aerospace / Aviation; Automotive / Vehicular; Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Pneumatic; Power Generation; Steam
Technology Plate
Type Welded
Unlock Full Specs
to access all available technical data

Similar Products

AdvancAir -  - Air Innovations LLC
Air Innovations LLC
Specs
Application / Industry Aerospace / Aviation; Chemical Processing; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Custom
Technology Air-Cooled; Water-Cooled
Temperature Range 0 to 100 F (-18 to 38 C)
View Details
T-HS202313-IGBT liquid cold plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Type Brazed
View Details
Graphite Tower Equipment -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing
Working Pressure -15 to 44 psi (-10.21 to 30.62 m H2O)
Temperature Range -76 to 392 F (-60 to 200 C)
View Details