Tranter, Inc. Prime Surface Heat Exchanger 60D Serpentine

Description
PLATECOIL® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL® panels are available in more than 300 sizes; widths range from 305 mm to 1,092 mm (12 in. to 43 in.). Length dimensions range from 584 mm to 3,632 mm (23 in. to 143 in.).
Datasheet
Description
PLATECOIL® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL® panels are available in more than 300 sizes; widths range from 305 mm to 1,092 mm (12 in. to 43 in.). Length dimensions range from 584 mm to 3,632 mm (23 in. to 143 in.).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prime Surface Heat Exchanger - 60D Serpentine - Tranter, Inc.
Wichita Falls, TX, USA
Prime Surface Heat Exchanger
60D Serpentine
Prime Surface Heat Exchanger 60D Serpentine
PLATECOIL® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL® panels are available in more than 300 sizes; widths range from 305 mm to 1,092 mm (12 in. to 43 in.). Length dimensions range from 584 mm to 3,632 mm (23 in. to 143 in.).

PLATECOIL® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL® panels are available in more than 300 sizes; widths range from 305 mm to 1,092 mm (12 in. to 43 in.). Length dimensions range from 584 mm to 3,632 mm (23 in. to 143 in.).

Supplier's Site Datasheet

Technical Specifications

  Tranter, Inc.
Product Category Heat Exchangers
Product Number 60D Serpentine
Product Name Prime Surface Heat Exchanger
Application / Industry Chemical Processing; Food or Beverage Processing; Marine; Refrigeration; Steam; Immersion Heaters & Coolers,Drum Warmers
Technology Plate
Type Welded
Working Pressure 400 psi (282 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details
Oil-air Cooler - AACN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
AdvancAir -  - Air Innovations LLC
Air Innovations LLC
Specs
Application / Industry Aerospace / Aviation; Chemical Processing; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Custom
Technology Air-Cooled; Water-Cooled
Temperature Range 0 to 100 F (-18 to 38 C)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details