The SUPERMAX® shell & plate heat exchanger is designed for pressures to 103.4 barg (1,500 psig) and at temperatures up to 538°C (1,000°F) for standard range units. Extended range units are available for higher temperature and pressure applications. With alternating channels for hot and cold media, the SUPERMAX® can be configured to provide true countercurrent or co-current flow.
| Tranter, Inc. | |
|---|---|
| Product Category | Heat Exchangers |
| Product Number | 316L SS |
| Product Name | Welded Plate Heat Exchanger |
| Application / Industry | Chemical Processing; Food or Beverage Processing; Oil Heating / Cooling; Refrigeration; Steam; Desuperheater, High Temp. Interchanger |
| Technology | Plate |
| Type | Welded |
| Working Pressure | 600 psi (422 m H2O) |
| Temperature Range | -50 to 850 F (-46 to 454 C) |