Tranter, Inc. Welded Plate Heat Exchanger 265-Ti (Gr 1&2)

Description
The SUPERMAX® shell & plate heat exchanger is designed for pressures to 103.4 barg (1,500 psig) and at temperatures up to 538°C (1,000°F) for standard range units. Extended range units are available for higher temperature and pressure applications. With alternating channels for hot and cold media, the SUPERMAX® can be configured to provide true countercurrent or co-current flow.
Datasheet
Description
The SUPERMAX® shell & plate heat exchanger is designed for pressures to 103.4 barg (1,500 psig) and at temperatures up to 538°C (1,000°F) for standard range units. Extended range units are available for higher temperature and pressure applications. With alternating channels for hot and cold media, the SUPERMAX® can be configured to provide true countercurrent or co-current flow.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Welded Plate Heat Exchanger - 265-Ti (Gr 1&2) - Tranter, Inc.
Wichita Falls, TX, USA
Welded Plate Heat Exchanger
265-Ti (Gr 1&2)
Welded Plate Heat Exchanger 265-Ti (Gr 1&2)
The SUPERMAX® shell & plate heat exchanger is designed for pressures to 103.4 barg (1,500 psig) and at temperatures up to 538°C (1,000°F) for standard range units. Extended range units are available for higher temperature and pressure applications. With alternating channels for hot and cold media, the SUPERMAX® can be configured to provide true countercurrent or co-current flow.

The SUPERMAX® shell & plate heat exchanger is designed for pressures to 103.4 barg (1,500 psig) and at temperatures up to 538°C (1,000°F) for standard range units. Extended range units are available for higher temperature and pressure applications. With alternating channels for hot and cold media, the SUPERMAX® can be configured to provide true countercurrent or co-current flow.

Supplier's Site Datasheet

Technical Specifications

  Tranter, Inc.
Product Category Heat Exchangers
Product Number 265-Ti (Gr 1&2)
Product Name Welded Plate Heat Exchanger
Application / Industry Chemical Processing; Food or Beverage Processing; Oil Heating / Cooling; Refrigeration; Steam; Desuperheater, High Temp. Interchanger
Technology Plate
Type Welded
Working Pressure 600 psi (422 m H2O)
Temperature Range -75 to 278 F (-59 to 137 C)
Unlock Full Specs
to access all available technical data

Similar Products

Graphite Block Heat Exchanger -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Chemical Processing
Working Pressure -15 to 145 psi (-10.21 to 102 m H2O)
Temperature Range -76 to 392 F (-60 to 200 C)
View Details
Oil-air Cooler - HCN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Hydraulic Fan
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details
Plate Heat Exchangers - 1891661 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details