Transphorm, Inc. Single FETs, MOSFETs TP65H070G4PS

Description
GANFET N-CH 650V 29A TO220
Description
GANFET N-CH 650V 29A TO220
Datasheet
Datasheet Summary
Powered by GS/AI

The TP65H070G4PS is a 650V normally-off GaN FET in a TO-220 package with a source tab, designed for high-efficiency power conversion in applications such as AI datacenter power supplies, e-mobility charging, and UPS systems. It features a dynamic RDS(on)eff of 72 mΩ maximum at 25°C and 85 mΩ maximum at 150°C, with a gate threshold voltage of 3.3 V to 4.8 V and a typical gate charge of 9 nC. The device supports a continuous drain current of 29 A at 25°C and operates with a junction temperature range of -55°C to 150°C. It is RoHS compliant and halogen-free, with JEDEC qualification and compatibility with standard silicon drivers. The TO-220 package has a junction-to-case thermal resistance of 1°C/W and a junction-to-ambient thermal resistance of 62°C/W.

Datasheet Summary
Powered by GS/AI

The TP65H070G4PS is a 650V normally-off GaN FET in a TO-220 package with a source tab, designed for high-efficiency power conversion in applications such as AI datacenter power supplies, e-mobility charging, and UPS systems. It features a dynamic RDS(on)eff of 72 mΩ maximum at 25°C and 85 mΩ maximum at 150°C, with a gate threshold voltage of 3.3 V to 4.8 V and a typical gate charge of 9 nC. The device supports a continuous drain current of 29 A at 25°C and operates with a junction temperature range of -55°C to 150°C. It is RoHS compliant and halogen-free, with JEDEC qualification and compatibility with standard silicon drivers. The TO-220 package has a junction-to-case thermal resistance of 1°C/W and a junction-to-ambient thermal resistance of 62°C/W.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TP65H070G4PS - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TP65H070G4PS
Single FETs, MOSFETs TP65H070G4PS
GANFET N-CH 650V 29A TO220

GANFET N-CH 650V 29A TO220

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TP65H070G4PS
Product Name Single FETs, MOSFETs
Polarity N-Channel; N-Channel
Transistor Technology / Material GaNFET (Gallium Nitride)
V(BR)DSS 650 volts
IDSS 29000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827049P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SO-8; SO-8
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
Dual N-channel 30 V, 5.1 mOhm standard level MOSFET - BUK7K5R1-30E,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 40000 milliamps
View Details
5 suppliers