Transphorm, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs TP65H035WS

Description
GANFET N-CH 650V 46.5A TO247-3
Datasheet
Description
GANFET N-CH 650V 46.5A TO247-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TP65H035WS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TP65H035WS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TP65H035WS
GANFET N-CH 650V 46.5A TO247-3

GANFET N-CH 650V 46.5A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET GAN FET 650V 46.5A TO247

MOSFET GAN FET 650V 46.5A TO247

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number TP65H035WS TP65H035WS
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers