TransPak 12" x 14" - Open End Static Shielding Bags STC174

Description
Faraday Cage effect shields electronic components from damage due to static discharge. Transparent metal bags are printed with ESD warning symbol and date coded for QC traceability. Four layer construction for puncture and tear resistance. Meets EIA 625, MIL-HDBK-263, MIL-STD-1686 and EOS/ESD standards. Available in case quantities.
Description
Faraday Cage effect shields electronic components from damage due to static discharge. Transparent metal bags are printed with ESD warning symbol and date coded for QC traceability. Four layer construction for puncture and tear resistance. Meets EIA 625, MIL-HDBK-263, MIL-STD-1686 and EOS/ESD standards. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
12
San Jose, CA, USA
12" x 14" - Open End Static Shielding Bags
STC174
12" x 14" - Open End Static Shielding Bags STC174
Faraday Cage effect shields electronic components from damage due to static discharge. Transparent metal bags are printed with ESD warning symbol and date coded for QC traceability. Four layer construction for puncture and tear resistance. Meets EIA 625, MIL-HDBK-263, MIL-STD-1686 and EOS/ESD standards. Available in case quantities.

Faraday Cage effect shields electronic components from damage due to static discharge.

  • Transparent metal bags are printed with ESD warning symbol and date coded for QC traceability.
  • Four layer construction for puncture and tear resistance.
  • Meets EIA 625, MIL-HDBK-263, MIL-STD-1686 and EOS/ESD standards.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number STC174
Product Name 12" x 14" - Open End Static Shielding Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908433 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 10.04 inch (255 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details