TransPak 11" x 15" - Open End Static Shielding Bags STC171

Description
Faraday Cage effect shields electronic components from damage due to static discharge. Transparent metal bags are printed with ESD warning symbol and date coded for QC traceability. Four layer construction for puncture and tear resistance. Meets EIA 625, MIL-HDBK-263, MIL-STD-1686 and EOS/ESD standards. Available in case quantities.
Description
Faraday Cage effect shields electronic components from damage due to static discharge. Transparent metal bags are printed with ESD warning symbol and date coded for QC traceability. Four layer construction for puncture and tear resistance. Meets EIA 625, MIL-HDBK-263, MIL-STD-1686 and EOS/ESD standards. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
11
San Jose, CA, USA
11" x 15" - Open End Static Shielding Bags
STC171
11" x 15" - Open End Static Shielding Bags STC171
Faraday Cage effect shields electronic components from damage due to static discharge. Transparent metal bags are printed with ESD warning symbol and date coded for QC traceability. Four layer construction for puncture and tear resistance. Meets EIA 625, MIL-HDBK-263, MIL-STD-1686 and EOS/ESD standards. Available in case quantities.

Faraday Cage effect shields electronic components from damage due to static discharge.

  • Transparent metal bags are printed with ESD warning symbol and date coded for QC traceability.
  • Four layer construction for puncture and tear resistance.
  • Meets EIA 625, MIL-HDBK-263, MIL-STD-1686 and EOS/ESD standards.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number STC171
Product Name 11" x 15" - Open End Static Shielding Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Bin Bags - 2364296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polythene
Height 89.96 inch (2285 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details