TransPak 3" x 5" - Open End Static Shielding Bags STC107

Description
Faraday Cage effect shields electronic components from damage due to static discharge. Transparent metal bags are printed with ESD warning symbol and date coded for QC traceability. Four layer construction for puncture and tear resistance. Meets EIA 625, MIL-HDBK-263, MIL-STD-1686 and EOS/ESD standards. Available in case quantities.
Description
Faraday Cage effect shields electronic components from damage due to static discharge. Transparent metal bags are printed with ESD warning symbol and date coded for QC traceability. Four layer construction for puncture and tear resistance. Meets EIA 625, MIL-HDBK-263, MIL-STD-1686 and EOS/ESD standards. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 5" - Open End Static Shielding Bags
STC107
3" x 5" - Open End Static Shielding Bags STC107
Faraday Cage effect shields electronic components from damage due to static discharge. Transparent metal bags are printed with ESD warning symbol and date coded for QC traceability. Four layer construction for puncture and tear resistance. Meets EIA 625, MIL-HDBK-263, MIL-STD-1686 and EOS/ESD standards. Available in case quantities.

Faraday Cage effect shields electronic components from damage due to static discharge.

  • Transparent metal bags are printed with ESD warning symbol and date coded for QC traceability.
  • Four layer construction for puncture and tear resistance.
  • Meets EIA 625, MIL-HDBK-263, MIL-STD-1686 and EOS/ESD standards.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number STC107
Product Name 3" x 5" - Open End Static Shielding Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details