TransPak 12" x 15 1/2" - Flat Ship-Lite®quo; Envelopes SLF1215WH

Description
Ship-Lite envelopes are six times stronger than paper envelopes. Made from white paper reinforced with mesh screen poly fibers. Envelopes are moisture resistant. Feature self-seal closure. Available in case quantities of 100.
Description
Ship-Lite envelopes are six times stronger than paper envelopes. Made from white paper reinforced with mesh screen poly fibers. Envelopes are moisture resistant. Feature self-seal closure. Available in case quantities of 100.

Suppliers

Company
Product
Description
Supplier Links
12
San Jose, CA, USA
12" x 15 1/2" - Flat Ship-Lite®quo; Envelopes
SLF1215WH
12" x 15 1/2" - Flat Ship-Lite®quo; Envelopes SLF1215WH
Ship-Lite envelopes are six times stronger than paper envelopes. Made from white paper reinforced with mesh screen poly fibers. Envelopes are moisture resistant. Feature self-seal closure. Available in case quantities of 100.

Ship-Lite envelopes are six times stronger than paper envelopes.

  • Made from white paper reinforced with mesh screen poly fibers.
  • Envelopes are moisture resistant.
  • Feature self-seal closure.
  • Available in case quantities of 100.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number SLF1215WH
Product Name 12" x 15 1/2" - Flat Ship-Lite®quo; Envelopes
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Insert Boxes - .35X1.48X.32 (8.8 x 37.5 x 8.2 MM) 10 CELL INSERT BOX - IB10/A3 - MOCAP LLC
Specs
Container Type Box
Height 0.5512 inch (14 mm)
Length 3.85 inch (97.7 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details