TransPak 2" x 18" Kraft - Crimped End Mailing Tubes S2018K

Description
Economical Crimped End Mailing Tubes seal by pinching the ends. Tubes are fast and easy to close and stay closed - no need for tape. Ends open easily allowing them to be reused. Tubes are also recyclable. Sizes listed are the usable inside space of the tube. Actual tube lengths are longer. Tubes are 3-ply spiral wound. Sold in case quantities.
Description
Economical Crimped End Mailing Tubes seal by pinching the ends. Tubes are fast and easy to close and stay closed - no need for tape. Ends open easily allowing them to be reused. Tubes are also recyclable. Sizes listed are the usable inside space of the tube. Actual tube lengths are longer. Tubes are 3-ply spiral wound. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 18" Kraft - Crimped End Mailing Tubes
S2018K
2" x 18" Kraft - Crimped End Mailing Tubes S2018K
Economical Crimped End Mailing Tubes seal by pinching the ends. Tubes are fast and easy to close and stay closed - no need for tape. Ends open easily allowing them to be reused. Tubes are also recyclable. Sizes listed are the usable inside space of the tube. Actual tube lengths are longer. Tubes are 3-ply spiral wound. Sold in case quantities.

Economical Crimped End Mailing Tubes seal by pinching the ends.

  • Tubes are fast and easy to close and stay closed - no need for tape.
  • Ends open easily allowing them to be reused.
  • Tubes are also recyclable.
  • Sizes listed are the usable inside space of the tube. Actual tube lengths are longer.
  • Tubes are 3-ply spiral wound.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number S2018K
Product Name 2" x 18" Kraft - Crimped End Mailing Tubes
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1981379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 1.57 inch (40 mm)
Length 4.13 inch (105 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details