TransPak 8" x 6" White - Utility Flat Mailers RMU86W

Description
Save money on shipping with these lightweight, economical mailers! Environmentally-frie ndly mailers are made from 100% recycled paperboard and are 100% recyclable. Feature convenient side-loading design, pressure sensitive closure and tear strip for easy opening. Ideal for mailing soft goods, photographs, documents and promotional items.
Description
Save money on shipping with these lightweight, economical mailers! Environmentally-frie ndly mailers are made from 100% recycled paperboard and are 100% recyclable. Feature convenient side-loading design, pressure sensitive closure and tear strip for easy opening. Ideal for mailing soft goods, photographs, documents and promotional items.

Suppliers

Company
Product
Description
Supplier Links
8
San Jose, CA, USA
8" x 6" White - Utility Flat Mailers
RMU86W
8" x 6" White - Utility Flat Mailers RMU86W
Save money on shipping with these lightweight, economical mailers! Environmentally-frie ndly mailers are made from 100% recycled paperboard and are 100% recyclable. Feature convenient side-loading design, pressure sensitive closure and tear strip for easy opening. Ideal for mailing soft goods, photographs, documents and promotional items.

Save money on shipping with these lightweight, economical mailers!

  • Environmentally-friendly mailers are made from 100% recycled paperboard and are 100% recyclable.
  • Feature convenient side-loading design, pressure sensitive closure and tear strip for easy opening.
  • Ideal for mailing soft goods, photographs, documents and promotional items.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number RMU86W
Product Name 8" x 6" White - Utility Flat Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details