TransPak 11" x 16" Kraft - Flat Mailers RM8

Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .036 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities.
Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .036 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
11
San Jose, CA, USA
11" x 16" Kraft - Flat Mailers
RM8
11" x 16" Kraft - Flat Mailers RM8
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .036 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities.

Strong chipboard mailers protect photos and documents during shipping.

  • Manufactured from .036 kraft chipboard.
  • Light-weight to save on postage.
  • No additional stiffeners needed.
  • Tab lock closure.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number RM8
Product Name 11" x 16" Kraft - Flat Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1981385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 5.12 inch (130 mm)
Length 2.76 inch (70 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details