TransPak 12 3/4" x 15" White - Flat Mailers RM4W

Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from white chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities.
Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from white chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
12 3/4
San Jose, CA, USA
12 3/4" x 15" White - Flat Mailers
RM4W
12 3/4" x 15" White - Flat Mailers RM4W
Strong chipboard mailers protect photos and documents during shipping. Manufactured from white chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities.

Strong chipboard mailers protect photos and documents during shipping.

  • Manufactured from white chipboard.
  • Light-weight to save on postage.
  • No additional stiffeners needed.
  • Tab lock closure.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number RM4W
Product Name 12 3/4" x 15" White - Flat Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 324989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polyester
Height 14.96 inch (380 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details