TransPak 10" x 7 3/4" x 1" White - Gusseted Flat Mailers RM1G

Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .020 white chipboard. Light-weight to save on postage. No additional stiffeners needed. Gusset expands to hold items up to 1" wide. Peel and seal closure. Pull tab tear strip for easy opening. Sold in case quantities.
Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .020 white chipboard. Light-weight to save on postage. No additional stiffeners needed. Gusset expands to hold items up to 1" wide. Peel and seal closure. Pull tab tear strip for easy opening. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
10
San Jose, CA, USA
10" x 7 3/4" x 1" White - Gusseted Flat Mailers
RM1G
10" x 7 3/4" x 1" White - Gusseted Flat Mailers RM1G
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .020 white chipboard. Light-weight to save on postage. No additional stiffeners needed. Gusset expands to hold items up to 1" wide. Peel and seal closure. Pull tab tear strip for easy opening. Sold in case quantities.

Strong chipboard mailers protect photos and documents during shipping.

  • Manufactured from .020 white chipboard.
  • Light-weight to save on postage.
  • No additional stiffeners needed.
  • Gusset expands to hold items up to 1" wide.
  • Peel and seal closure.
  • Pull tab tear strip for easy opening.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number RM1G
Product Name 10" x 7 3/4" x 1" White - Gusseted Flat Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details