TransPak 18" x 24" Kraft - Self-Seal Flat Mailers RM11PSK

Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .028 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Peel and seal closure. Pull tab tear strip for easy opening. Sold in case quantities.
Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .028 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Peel and seal closure. Pull tab tear strip for easy opening. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
18
San Jose, CA, USA
18" x 24" Kraft - Self-Seal Flat Mailers
RM11PSK
18" x 24" Kraft - Self-Seal Flat Mailers RM11PSK
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .028 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Peel and seal closure. Pull tab tear strip for easy opening. Sold in case quantities.

Strong chipboard mailers protect photos and documents during shipping.

  • Manufactured from .028 kraft chipboard.
  • Light-weight to save on postage.
  • No additional stiffeners needed.
  • Peel and seal closure.
  • Pull tab tear strip for easy opening.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number RM11PSK
Product Name 18" x 24" Kraft - Self-Seal Flat Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 688142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 12% Polyvinyl Chloride, 88% Recycled Polyester
Width 14.96 inch (380 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details